TE Connectivity Backplane Fiber Optics 2388442-1

Description
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers per MT Ferrule : 24, 12 Number of MT Ferrule Cavities : 3 Dimensions Compatible Fiber Diameter (MICM) : 50/125 Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Module (Daughtercard) Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers per MT Ferrule : 24, 12 Number of MT Ferrule Cavities : 3 Dimensions Compatible Fiber Diameter (MICM) : 50/125 Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Module (Daughtercard) Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2388442-1 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2388442-1
Backplane Fiber Optics 2388442-1
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers per MT Ferrule : 24, 12 Number of MT Ferrule Cavities : 3 Dimensions Compatible Fiber Diameter (MICM) : 50/125 Product Type Features Fiber Optic Connector Type : VITA 66.5 Fiber Optic Mode : Multimode Fiber Optic Product Type : Module (Daughtercard) Kit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Configuration Features


  • Number of Fibers per MT Ferrule : 24, 12
  • Number of MT Ferrule Cavities : 3

Dimensions


  • Compatible Fiber Diameter (MICM) : 50/125

Product Type Features


  • Fiber Optic Connector Type : VITA 66.5
  • Fiber Optic Mode : Multimode
  • Fiber Optic Product Type : Module (Daughtercard) Kit

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Fiber Optic Connector Accessories - 844-2388442-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
844-2388442-1-ND
Fiber Optic Connector Accessories 844-2388442-1-ND
CONN KIT, PLUG, CABLED, 3MT, V66

CONN KIT, PLUG, CABLED, 3MT, V66

Buy Now Datasheet
Fiber Optic Connectors - 2388442-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Fiber Optic Connectors
2388442-1
Fiber Optic Connectors 2388442-1
Conn Kit, Plug, Cabled, 3MT, V66.5-D

Conn Kit, Plug, Cabled, 3MT, V66.5-D

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2388442-1 844-2388442-1-ND 2388442-1
Product Name Backplane Fiber Optics Fiber Optic Connector Accessories Fiber Optic Connectors
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 124642 - Powell Electronics, Inc.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Fiber Optic Connectors - 1828935-3 - Powell Electronics, Inc.
Specs
Connector Type Fibre Channel Connectors
View Details
2 suppliers