TE Connectivity Busbar Connectors 6648235-2

Description
Body Features Bus Bar Contact Plating Material : Gold Contact Features Bus Bar Contact Style : CROWN BAND Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material Thickness (MICIN) : 30 Mating Pin Diameter : 4 MM  [.157 INCH ] Dimensions Product Width : 13.08 MM  [.515 INCH ] Wire Size (AWG) : 4 Wire Size (CMA) : 16510 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Color : Red Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar
Request a Quote
Description
Body Features Bus Bar Contact Plating Material : Gold Contact Features Bus Bar Contact Style : CROWN BAND Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material Thickness (MICIN) : 30 Mating Pin Diameter : 4 MM  [.157 INCH ] Dimensions Product Width : 13.08 MM  [.515 INCH ] Wire Size (AWG) : 4 Wire Size (CMA) : 16510 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Color : Red Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 6648235-2 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
6648235-2
Busbar Connectors 6648235-2
Body Features Bus Bar Contact Plating Material : Gold Contact Features Bus Bar Contact Style : CROWN BAND Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material Thickness (MICIN) : 30 Mating Pin Diameter : 4 MM  [.157 INCH ] Dimensions Product Width : 13.08 MM  [.515 INCH ] Wire Size (AWG) : 4 Wire Size (CMA) : 16510 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Color : Red Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar

Body Features


  • Bus Bar Contact Plating Material : Gold

Contact Features


  • Bus Bar Contact Style : CROWN BAND
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 115
  • Contact Length : 4 MM  [.157 INCH ]
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Mating Pin Diameter : 4 MM  [.157 INCH ]

Dimensions


  • Product Width : 13.08 MM  [.515 INCH ]
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 16510

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Housing Color : Red
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Bus Bar
Buy Now
Power Connectors - 6648235-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
6648235-2
Power Connectors 6648235-2
CROWN,SKT,#4

CROWN,SKT,#4

Buy Now
Crown,skt,#4 Te Connectivity - 99X8630 - Newark, An Avnet Company
Chicago, IL, United States
Crown,skt,#4 Te Connectivity
99X8630
Crown,skt,#4 Te Connectivity 99X8630
CROWN,SKT,#4

CROWN,SKT,#4

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6648235-2 6648235-2 99X8630
Product Name Busbar Connectors Power Connectors Crown,skt,#4 Te Connectivity
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SMD 1.1A Electronic Connector - 312-2013655-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
View Details
5 suppliers
USB Connectors - 2173157-3 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
10 suppliers
USB, DVI, HDMI Connector Assemblies - 1939054-3-ND - DigiKey
Specs
Connector Type USB
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details