TE Connectivity Dust Cover, 4Way; Accessory Type Amp Te Connectivity 640551-4

Description
DUST COVER, 4WAY; Accessory Type:4 Position Closed End Dust Cover; For Use With:MTA 156 Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Natural; Material RoHS Compliant: Yes
Description
DUST COVER, 4WAY; Accessory Type:4 Position Closed End Dust Cover; For Use With:MTA 156 Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Natural; Material RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dust Cover, 4Way; Accessory Type Amp Te Connectivity - 06WX0455 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, 4Way; Accessory Type Amp Te Connectivity
06WX0455
Dust Cover, 4Way; Accessory Type Amp Te Connectivity 06WX0455
DUST COVER, 4WAY; Accessory Type:4 Position Closed End Dust Cover; For Use With:MTA 156 Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Natural; Material RoHS Compliant: Yes

DUST COVER, 4WAY; Accessory Type:4 Position Closed End Dust Cover; For Use With:MTA 156 Connectors; Connector Body Material:PET (Polyester) Body; Product Range:-; SVHC:No SVHC (15-Jan-2019); Colour:Natural; Material RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 06WX0455
Product Name Dust Cover, 4Way; Accessory Type Amp Te Connectivity
Material PET (Polyester) Body
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Caps for BSP/Gas Fittings - BGC0250RD1 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.4331 inch (11 mm)
Material Polyethylene (PE)
View Details
Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
View Details