TE Connectivity Coax Cable Termination 623028N003

Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 MM  [.015 INCH ] Compatible Dielectric Diameter Range : 4.7 MM  [.182 INCH ] Compatible Jacket Diameter Range : 2.3 - 4.95 MM  [.09 - .195 INCH ] Compatible Shield Diameter (Max) : 4.7 MM  [.185 INCH ] Overall Length : 28 MM  [1.1 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection
Request a Quote
Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 MM  [.015 INCH ] Compatible Dielectric Diameter Range : 4.7 MM  [.182 INCH ] Compatible Jacket Diameter Range : 2.3 - 4.95 MM  [.09 - .195 INCH ] Compatible Shield Diameter (Max) : 4.7 MM  [.185 INCH ] Overall Length : 28 MM  [1.1 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - 623028N003 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
623028N003
Coax Cable Termination 623028N003
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 MM  [.015 INCH ] Compatible Dielectric Diameter Range : 4.7 MM  [.182 INCH ] Compatible Jacket Diameter Range : 2.3 - 4.95 MM  [.09 - .195 INCH ] Compatible Shield Diameter (Max) : 4.7 MM  [.185 INCH ] Overall Length : 28 MM  [1.1 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection

Body Features


  • Lead Color : White/Black
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded
  • Shield Plating Material : Silver, Tin

Configuration Features


  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Compatible Conductor Diameter Range : .3 MM  [.015 INCH ]
  • Compatible Dielectric Diameter Range : 4.7 MM  [.182 INCH ]
  • Compatible Jacket Diameter Range : 2.3 - 4.95 MM  [.09 - .195 INCH ]
  • Compatible Shield Diameter (Max) : 4.7 MM  [.185 INCH ]
  • Overall Length : 28 MM  [1.1 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 22
  • Pre-Installed Lead Wire Size (MMSQ) : .38

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • Coax Cable Termination Applies To : Coaxial Cable
  • Coax Cable Termination Product Type : Coax Terminator
  • Splice Type : SolderSleeve
  • Temperature Indicator : No
  • Temperature Indicator Type : No

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Resistance Properties : Splash Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 623028N003
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - EG7637-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 2192710004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Terminators - 221629-2 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers
SolderSleeve Shield Terminators - 015105N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details