TE Connectivity Coax Cable Termination EG7637-000

Description
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - 2.8 MM  [.012 - .11 INCH ] Compatible Dielectric Diameter Range : 4.3 MM  [.169 INCH ] Compatible Jacket Diameter Range : 6.3 MM  [.25 INCH ] Compatible Shield Diameter (Max) : 4.6 MM  [.18 INCH ] Overall Length : 32 MM  [1.26 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection
Request a Quote
Description
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - 2.8 MM  [.012 - .11 INCH ] Compatible Dielectric Diameter Range : 4.3 MM  [.169 INCH ] Compatible Jacket Diameter Range : 6.3 MM  [.25 INCH ] Compatible Shield Diameter (Max) : 4.6 MM  [.18 INCH ] Overall Length : 32 MM  [1.26 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - EG7637-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
EG7637-000
Coax Cable Termination EG7637-000
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - 2.8 MM  [.012 - .11 INCH ] Compatible Dielectric Diameter Range : 4.3 MM  [.169 INCH ] Compatible Jacket Diameter Range : 6.3 MM  [.25 INCH ] Compatible Shield Diameter (Max) : 4.6 MM  [.18 INCH ] Overall Length : 32 MM  [1.26 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection

Body Features


  • Lead Color : White/Blue
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded
  • Shield Plating Material : Tin, Silver

Configuration Features


  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Compatible Conductor Diameter Range : .3 - 2.8 MM  [.012 - .11 INCH ]
  • Compatible Dielectric Diameter Range : 4.3 MM  [.169 INCH ]
  • Compatible Jacket Diameter Range : 6.3 MM  [.25 INCH ]
  • Compatible Shield Diameter (Max) : 4.6 MM  [.18 INCH ]
  • Overall Length : 32 MM  [1.26 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 24
  • Pre-Installed Lead Wire Size (MMSQ) : .24

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • Coax Cable Termination Applies To : Coaxial Cable
  • Coax Cable Termination Product Type : Coax Terminator
  • Splice Type : SolderSleeve
  • Temperature Indicator : No
  • Temperature Indicator Type : No

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Resistance Properties : Splash Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EG7637-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 1-2819073-8 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 223853-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - E62570-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
Coax Cable Termination - 799337-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details