TE Connectivity DVI Cable Assemblies 621850-2

Description
Configuration Features Number of DVI Cable Assembly Positions : 9 Number of Pairs : 7 Dimensions Cable Assembly Length : 3048 MM  [120 INCH ] Wire Size (AWG) : 28
Request a Quote Datasheet
Description
Configuration Features Number of DVI Cable Assembly Positions : 9 Number of Pairs : 7 Dimensions Cable Assembly Length : 3048 MM  [120 INCH ] Wire Size (AWG) : 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI Cable Assemblies - 621850-2 - TE Connectivity
Berwyn, PA, United States
DVI Cable Assemblies
621850-2
DVI Cable Assemblies 621850-2
Configuration Features Number of DVI Cable Assembly Positions : 9 Number of Pairs : 7 Dimensions Cable Assembly Length : 3048 MM  [120 INCH ] Wire Size (AWG) : 28

Configuration Features


  • Number of DVI Cable Assembly Positions : 9
  • Number of Pairs : 7

Dimensions


  • Cable Assembly Length : 3048 MM  [120 INCH ]
  • Wire Size (AWG) : 28
Buy Now
Cable Assembly - 461-621850-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
461-621850-2
Cable Assembly 461-621850-2
Cable Assembly DVI 3.048m D-Subminiature to D-Subminiature 9 to 9 POS F-F 28AWG Product overview: 621850-2 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, D-Sub Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 461-621850-2 can be used for catalog matching and distributor lookup.

Cable Assembly DVI 3.048m D-Subminiature to D-Subminiature 9 to 9 POS F-F 28AWG Product overview: 621850-2 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, D-Sub Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 461-621850-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Computer Cable, Null Modem, 10Ft, Beige; Connector Type A Amp Te Connectivity - 75K2944 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Null Modem, 10Ft, Beige; Connector Type A Amp Te Connectivity
75K2944
Computer Cable, Null Modem, 10Ft, Beige; Connector Type A Amp Te Connectivity 75K2944
COMPUTER CABLE, NULL MODEM, 10FT, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, NULL MODEM, 10FT, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 621850-2 461-621850-2 75K2944
Product Name DVI Cable Assemblies Cable Assembly Computer Cable, Null Modem, 10Ft, Beige; Connector Type A Amp Te Connectivity
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 035213-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064559-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
RF Cable Assemblies - 1064529-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details