TE Connectivity Street Lighting Fuse Boxes 621630-000

Description
Body Features Color : Transparent Configuration Features Number of Fuses : 2 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, PEN Street Lighting Fuse Box Terminal Type : Mantle Wires per Cable (Max) : 4 Dimensions Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 350, 300, 260, 280, 270 Door Width (MM) : 100, 85, 90, 80 Pole Diameter (MM) : 110, 116, 98, 100, 115, 96, 95, 90, 120, 102, 104 Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 500 Industry Standards CSA Certified : No Enclosure Rating : IP43 UL Rating : no Operation/Applicatio n Application : Inside of Lighting Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Silicone-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Product Availability Street Lighting Fuse Box Product Availability : AMERICAS, China, EMEA, ASIA, ANZPAC Product Type Features Fuse Type : DII Product Family : EKM-1270,-2,-5 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote
Description
Body Features Color : Transparent Configuration Features Number of Fuses : 2 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, PEN Street Lighting Fuse Box Terminal Type : Mantle Wires per Cable (Max) : 4 Dimensions Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 350, 300, 260, 280, 270 Door Width (MM) : 100, 85, 90, 80 Pole Diameter (MM) : 110, 116, 98, 100, 115, 96, 95, 90, 120, 102, 104 Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 500 Industry Standards CSA Certified : No Enclosure Rating : IP43 UL Rating : no Operation/Applicatio n Application : Inside of Lighting Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Silicone-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Product Availability Street Lighting Fuse Box Product Availability : AMERICAS, China, EMEA, ASIA, ANZPAC Product Type Features Fuse Type : DII Product Family : EKM-1270,-2,-5 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - 621630-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
621630-000
Street Lighting Fuse Boxes 621630-000
Body Features Color : Transparent Configuration Features Number of Fuses : 2 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, PEN Street Lighting Fuse Box Terminal Type : Mantle Wires per Cable (Max) : 4 Dimensions Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 350, 300, 260, 280, 270 Door Width (MM) : 100, 85, 90, 80 Pole Diameter (MM) : 110, 116, 98, 100, 115, 96, 95, 90, 120, 102, 104 Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 500 Industry Standards CSA Certified : No Enclosure Rating : IP43 UL Rating : no Operation/Applicatio n Application : Inside of Lighting Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Silicone-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Product Availability Street Lighting Fuse Box Product Availability : AMERICAS, China, EMEA, ASIA, ANZPAC Product Type Features Fuse Type : DII Product Family : EKM-1270,-2,-5 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55

Body Features


  • Color : Transparent

Configuration Features


  • Number of Fuses : 2
  • Number of Luminaire Cables (Max) : 1
  • Number of Underground Cables (Max) : 2
  • Pinning : L1, L2, L3, PEN
  • Street Lighting Fuse Box Terminal Type : Mantle
  • Wires per Cable (Max) : 4

Dimensions


  • Cable Cross-Section (Max) (MMSQ) : 16
  • Door Height (MM) : 350, 300, 260, 280, 270
  • Door Width (MM) : 100, 85, 90, 80
  • Pole Diameter (MM) : 110, 116, 98, 100, 115, 96, 95, 90, 120, 102, 104

Electrical Characteristics


  • Street Lighting Fuse Box Voltage Rating (V) : 500

Industry Standards


  • CSA Certified : No
  • Enclosure Rating : IP43
  • UL Rating : no

Operation/Application


  • Application : Inside of Lighting Poles
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Silicone-Free : Yes
  • UV-Stabilized : No

Other


  • Other Colors Available : No
  • Product Use : Connection, Protection of Luminaires

Product Availability


  • Street Lighting Fuse Box Product Availability : AMERICAS, China, EMEA, ASIA, ANZPAC

Product Type Features


  • Fuse Type : DII
  • Product Family : EKM-1270,-2,-5
  • Street Lighting Fuse Box Product Type : Street Lighting Fuse Box
  • Underground Cable Type : Plastic Insulated

Usage Conditions


  • Environmental Resistance (DEGC) : -25 - 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 621630-000
Product Name Street Lighting Fuse Boxes
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0529-000 - TE Connectivity
Specs
Normal Operating Current 2 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - D09033-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
View Details
Street Lighting Fuse Boxes - 681012-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details