TE Connectivity Street Lighting Open & Shorting Caps 608168-000

Description
Body Features Cover Material : High Impact UV-Stabilized Polycarbonate Dimensions Product Diameter : 73 MM  [2.87 INCH ] Product Height : 35 MM  [1.4 INCH ] Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 120 - 480 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Lighting Product Type : Shorting Cap Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote
Description
Body Features Cover Material : High Impact UV-Stabilized Polycarbonate Dimensions Product Diameter : 73 MM  [2.87 INCH ] Product Height : 35 MM  [1.4 INCH ] Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 120 - 480 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Lighting Product Type : Shorting Cap Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Open & Shorting Caps - 608168-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Open & Shorting Caps
608168-000
Street Lighting Open & Shorting Caps 608168-000
Body Features Cover Material : High Impact UV-Stabilized Polycarbonate Dimensions Product Diameter : 73 MM  [2.87 INCH ] Product Height : 35 MM  [1.4 INCH ] Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating Voltage Range (VAC) : 120 - 480 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Lighting Product Type : Shorting Cap Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Cover Material : High Impact UV-Stabilized Polycarbonate

Dimensions


  • Product Diameter : 73 MM  [2.87 INCH ]
  • Product Height : 35 MM  [1.4 INCH ]

Electrical Characteristics


  • Load Rating (Ballast) (VAMP) : 1800
  • Load Rating (Tungsten) (WATT) : 1000
  • Operating Voltage Range (VAC) : 120 - 480

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Lighting Product Type : Shorting Cap
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Caps, Grips, and Closures
Product Number 608168-000
Product Name Street Lighting Open & Shorting Caps
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Open & Shorting Caps - 5J5271-000 - TE Connectivity
Specs
Shape / Application Round
Overall Length 2.87 inch (72.9 mm)
View Details
Street Lighting Open & Shorting Caps - D02595-000 - TE Connectivity
Specs
Shape / Application Round
Overall Length 2.87 inch (72.9 mm)
View Details