TE Connectivity High Speed Digital & Data Cable 603565-000

Description
Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 125 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 125 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 603565-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
603565-000
High Speed Digital & Data Cable 603565-000
Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 125 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Dimensions


  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 125

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 603565-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 480414-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 3-2322330-9 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322422-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 26.25 ft (80 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
RF Cable Assemblies - 2016693-2 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.3281 ft (1 dm)
View Details
6 suppliers