TE Connectivity High Frequency & RF Inductors 6-1624055-1

Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 8.7 MM  [.342 INCH ] Product Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3200 DC Resistance (OHM) : .033 Inductance (MICHEN) : 4.7 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (GHZ) : .05 Other Inductor Quality Factor : 20 Packaging Features Packaging Method : Bulk Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Package Size Code : 0914 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 8.7 MM  [.342 INCH ] Product Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3200 DC Resistance (OHM) : .033 Inductance (MICHEN) : 4.7 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (GHZ) : .05 Other Inductor Quality Factor : 20 Packaging Features Packaging Method : Bulk Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Package Size Code : 0914 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 6-1624055-1 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
6-1624055-1
High Frequency & RF Inductors 6-1624055-1
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 8.7 MM  [.342 INCH ] Product Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3200 DC Resistance (OHM) : .033 Inductance (MICHEN) : 4.7 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (GHZ) : .05 Other Inductor Quality Factor : 20 Packaging Features Packaging Method : Bulk Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Package Size Code : 0914 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Lead Type : Axial-Leaded

Dimensions


  • Product Diameter : 8.7 MM  [.342 INCH ]
  • Product Length : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 3200
  • DC Resistance (OHM) : .033
  • Inductance (MICHEN) : 4.7
  • Passive Component Tolerance (PCT) : 20
  • Self Resonant Frequency (GHZ) : .05

Other


  • Inductor Quality Factor : 20

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : Radio Frequency
  • Package Size Code : 0914

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 6-1624055-1
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.2 microH
View Details
2 suppliers
High Frequency & RF Inductors - 3-1624108-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
High Frequency & RF Inductors - 8-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.2 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176086-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details