TE Connectivity High Frequency & RF Inductors 1623944-1

Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 4.2 MM  [.165 INCH ] Product Length : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 880 DC Resistance (OHM) : .3 Inductance (MICHEN) : 1 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .21 Other Inductor Quality Factor : 45 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 4.2 MM  [.165 INCH ] Product Length : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 880 DC Resistance (OHM) : .3 Inductance (MICHEN) : 1 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .21 Other Inductor Quality Factor : 45 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1623944-1 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1623944-1
High Frequency & RF Inductors 1623944-1
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 4.2 MM  [.165 INCH ] Product Length : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 880 DC Resistance (OHM) : .3 Inductance (MICHEN) : 1 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .21 Other Inductor Quality Factor : 45 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]

Body Features


  • Lead Type : Axial-Leaded

Dimensions


  • Product Diameter : 4.2 MM  [.165 INCH ]
  • Product Length : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 880
  • DC Resistance (OHM) : .3
  • Inductance (MICHEN) : 1
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (GHZ) : .21

Other


  • Inductor Quality Factor : 45

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : Radio Frequency

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 1623944-1
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176086-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 1624049-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.2700 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1-1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
View Details
3 suppliers
High Frequency & RF Inductors - 1624013-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 22 microH
View Details