TE Connectivity DC Contactors 6-1618400-7

Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Number of Poles : 1 Contact Features Contact Current Rating (AMP) : 500 Dimensions Coil Wire Length : 390 MM  [15.3 INCH ] Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 28 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VDC) : 900 Product Type Features Enclosure Type : Hermetically Sealed Termination Features Coil Termination Type : Flying Lead
Request a Quote
Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Number of Poles : 1 Contact Features Contact Current Rating (AMP) : 500 Dimensions Coil Wire Length : 390 MM  [15.3 INCH ] Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 28 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VDC) : 900 Product Type Features Enclosure Type : Hermetically Sealed Termination Features Coil Termination Type : Flying Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Contactors - 6-1618400-7 - TE Connectivity
Berwyn, PA, United States
DC Contactors
6-1618400-7
DC Contactors 6-1618400-7
Configuration Features Auxiliary Switch Contact Arrangement : Without Number of Poles : 1 Contact Features Contact Current Rating (AMP) : 500 Dimensions Coil Wire Length : 390 MM  [15.3 INCH ] Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 28 Coil Voltage Rating (VDC) : 28 Contact Switching Voltage (Max) (VDC) : 900 Product Type Features Enclosure Type : Hermetically Sealed Termination Features Coil Termination Type : Flying Lead

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without
  • Number of Poles : 1

Contact Features


  • Contact Current Rating (AMP) : 500

Dimensions


  • Coil Wire Length : 390 MM  [15.3 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Coil Voltage (Max) (VDC) : 28
  • Coil Voltage Rating (VDC) : 28
  • Contact Switching Voltage (Max) (VDC) : 900

Product Type Features


  • Enclosure Type : Hermetically Sealed

Termination Features


  • Coil Termination Type : Flying Lead
Buy Now
EV200ARANA=CONTACTOR SPST-NO, - 6-1618400-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
EV200ARANA=CONTACTOR SPST-NO,
6-1618400-7
EV200ARANA=CONTACTOR SPST-NO, 6-1618400-7
EV200ARANA=CONTACTOR SPST-NO,

EV200ARANA=CONTACTOR SPST-NO,

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 6-1618400-7 6-1618400-7
Product Name DC Contactors EV200ARANA=CONTACTOR SPST-NO,
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1616008-4-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
DC Contactors - 3-1616058-6 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
Current 300 amps
View Details
Contactors - A122275-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details