TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 5SHT-601

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:1.56" RoHS Compliant: NA
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:1.56" RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3950 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3950
Current Transformer; Ct Construction Crompton Te Connectivity 42M3950
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:1.56" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:1.56" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3950
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Step Down Transformers - 1672209-9 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details