TE Connectivity Signal Conditioner/Transmitter 5SFT-801

Description
CURRENT TRANSFORMER; TURNS RATIO:800:5; INPUT CURRENT:800A; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; PRODUCT RANGE:-; CURRENT RATIO:800:5 A; FEATURES:1.56; OUTPUT CURRENT:5A; POWER RATING:25VA ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CURRENT TRANSFORMER; TURNS RATIO:800:5; INPUT CURRENT:800A; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; PRODUCT RANGE:-; CURRENT RATIO:800:5 A; FEATURES:1.56; OUTPUT CURRENT:5A; POWER RATING:25VA ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner/Transmitter - 20773771 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
20773771
Signal Conditioner/Transmitter 20773771
CURRENT TRANSFORMER; TURNS RATIO:800:5; INPUT CURRENT:800A; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; PRODUCT RANGE:-; CURRENT RATIO:800:5 A; FEATURES:1.56; OUTPUT CURRENT:5A; POWER RATING:25VA ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER; TURNS RATIO:800:5; INPUT CURRENT:800A; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; PRODUCT RANGE:-; CURRENT RATIO:800:5 A; FEATURES:1.56; OUTPUT CURRENT:5A; POWER RATING:25VA ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3940 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3940
Current Transformer; Ct Construction Crompton Te Connectivity 42M3940
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:800:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.56" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:800:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.56" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 20773771 42M3940
Product Name Signal Conditioner/Transmitter Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182K30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Isolation Transformer - 1321-3TH550-AB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details