TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 5SFT-501

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.56" RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.56" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 85C2465 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
85C2465
Current Transformer; Ct Construction Crompton Te Connectivity 85C2465
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.56" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.56" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 85C2465
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0235-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Power Transformers - 1182R30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details