TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 5SFT-500

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 2; Power Rating:1VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Primary Current:50A RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 2; Power Rating:1VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Primary Current:50A RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3936 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3936
Current Transformer; Ct Construction Crompton Te Connectivity 42M3936
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 2; Power Rating:1VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Primary Current:50A RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:50:5; Accuracy Class:Class 2; Power Rating:1VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Primary Current:50A RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3936
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Transformer, 3.78Va; Chassis Mount Transformer Type Triad Magnetics - 03F958 - Newark, An Avnet Company
Specs
Operating Frequency 50 Hz
Output Voltage 6.3 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details