TE Connectivity Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amp - Te Connectivity 5787745-2.

Description
USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; NO. OF POSITIONS:8WAYS; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; PRODUCT RANGE:-; SVHC:NO ROHS COMPLIANT: YES
Description
USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; NO. OF POSITIONS:8WAYS; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; PRODUCT RANGE:-; SVHC:NO ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amp - Te Connectivity - 29AC0494 - Newark, An Avnet Company
Chicago, IL, United States
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amp - Te Connectivity
29AC0494
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amp - Te Connectivity 29AC0494
USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; NO. OF POSITIONS:8WAYS; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; PRODUCT RANGE:-; SVHC:NO ROHS COMPLIANT: YES

USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; NO. OF POSITIONS:8WAYS; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:COPPER ALLOY; CONTACT PLATING:GOLD PLATED CONTACTS; PRODUCT RANGE:-; SVHC:NO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0494
Product Name Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amp - Te Connectivity
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 20 AWG
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details