TE Connectivity IDC D-Sub Connectors 5787131-2

Description
Body Features Color : Black Cover Material : ABS/Polycarbonate Offset : No Shell Material : Steel Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 36 Number of Rows : 2 Stacked : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .5, .3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range (MM) : .56 - .64 Insulation Diameter (Max) (MM) : .64 Stranded Wire Size (AWG) : 30 Stranded Wire Size (MMSQ) : .05 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards Cover Flammability Rating : UL 94V-0 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With Mating Connector Lock : Without Mounting Angle : None PCB Mount Retention Type : None Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Center Ground Plate : Without Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Product Category : Connectors - Cable Product Classification : Connector - Wire-to-Board Sealable : No Termination Features Termination Cover : Without Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Cover Material : ABS/Polycarbonate Offset : No Shell Material : Steel Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 36 Number of Rows : 2 Stacked : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .5, .3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range (MM) : .56 - .64 Insulation Diameter (Max) (MM) : .64 Stranded Wire Size (AWG) : 30 Stranded Wire Size (MMSQ) : .05 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards Cover Flammability Rating : UL 94V-0 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With Mating Connector Lock : Without Mounting Angle : None PCB Mount Retention Type : None Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Center Ground Plate : Without Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Product Category : Connectors - Cable Product Classification : Connector - Wire-to-Board Sealable : No Termination Features Termination Cover : Without Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 5787131-2 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
5787131-2
IDC D-Sub Connectors 5787131-2
Body Features Color : Black Cover Material : ABS/Polycarbonate Offset : No Shell Material : Steel Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 36 Number of Rows : 2 Stacked : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .5, .3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range (MM) : .56 - .64 Insulation Diameter (Max) (MM) : .64 Stranded Wire Size (AWG) : 30 Stranded Wire Size (MMSQ) : .05 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards Cover Flammability Rating : UL 94V-0 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With Mating Connector Lock : Without Mounting Angle : None PCB Mount Retention Type : None Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Center Ground Plate : Without Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Product Category : Connectors - Cable Product Classification : Connector - Wire-to-Board Sealable : No Termination Features Termination Cover : Without Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Color : Black
  • Cover Material : ABS/Polycarbonate
  • Offset : No
  • Shell Material : Steel
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
  • Number of Positions : 36
  • Number of Rows : 2
  • Stacked : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5, .5, .3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range (MM) : .56 - .64
  • Insulation Diameter (Max) (MM) : .64
  • Stranded Wire Size (AWG) : 30
  • Stranded Wire Size (MMSQ) : .05

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • Cover Flammability Rating : UL 94V-0
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : With
  • Mating Connector Lock : Without
  • Mounting Angle : None
  • PCB Mount Retention Type : None

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Center Ground Plate : Without
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable
  • Product Category : Connectors - Cable
  • Product Classification : Connector - Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Cover : Without
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Centronics Connectors - 5787131-2-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
5787131-2-ND
Centronics Connectors 5787131-2-ND
36 Position Plug Connector Free Hanging (In-Line) IDC

36 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
36 .8Mm Champ Plug Kit Amp - Te Connectivity - 48M6278 - Newark, An Avnet Company
Chicago, IL, United States
36 .8Mm Champ Plug Kit Amp - Te Connectivity
48M6278
36 .8Mm Champ Plug Kit Amp - Te Connectivity 48M6278
36 .8MM CHAMP PLUG KIT

36 .8MM CHAMP PLUG KIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787131-2 5787131-2-ND 48M6278
Product Name IDC D-Sub Connectors Centronics Connectors 36 .8Mm Champ Plug Kit Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 554953-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Specs
Connector Type D-Sub Connector
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details