TE Connectivity Ribbon & Flat Cable 57752-5

Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Insulation Material : PVC Jacket Color : Gray Jacket Material : PVC Configuration Features Number of Conductors : 5 Number of Strands : 7 Dimensions Cable Insulation Height : 1.73 MM  [.068 INCH ] Cable Insulation Width : 19.81 MM  [.78 INCH ] Length : 250 M , 76.2 M  [250 FT ] Strand Size (AWG) : 26 Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Capacitance (PFF) : 28 Current Rating (AMP) : 9 Voltage Rating (V) : 300 Housing Features Centerline : 3.96 MM  [.156 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E47891 UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 76.19 M  [250 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Shielded : No Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Insulation Material : PVC Jacket Color : Gray Jacket Material : PVC Configuration Features Number of Conductors : 5 Number of Strands : 7 Dimensions Cable Insulation Height : 1.73 MM  [.068 INCH ] Cable Insulation Width : 19.81 MM  [.78 INCH ] Length : 250 M , 76.2 M  [250 FT ] Strand Size (AWG) : 26 Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Capacitance (PFF) : 28 Current Rating (AMP) : 9 Voltage Rating (V) : 300 Housing Features Centerline : 3.96 MM  [.156 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E47891 UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 76.19 M  [250 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Shielded : No Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 57752-5 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
57752-5
Ribbon & Flat Cable 57752-5
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Insulation Material : PVC Jacket Color : Gray Jacket Material : PVC Configuration Features Number of Conductors : 5 Number of Strands : 7 Dimensions Cable Insulation Height : 1.73 MM  [.068 INCH ] Cable Insulation Width : 19.81 MM  [.78 INCH ] Length : 250 M , 76.2 M  [250 FT ] Strand Size (AWG) : 26 Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Capacitance (PFF) : 28 Current Rating (AMP) : 9 Voltage Rating (V) : 300 Housing Features Centerline : 3.96 MM  [.156 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E47891 UL Listing : AWM Style 2651 Packaging Features Packaging Method : Reel Packaging Quantity : 76.19 M  [250 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Shielded : No Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Conductor Material : Tinned Copper
  • Insulation Material : PVC
  • Jacket Color : Gray
  • Jacket Material : PVC

Configuration Features


  • Number of Conductors : 5
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : 1.73 MM  [.068 INCH ]
  • Cable Insulation Width : 19.81 MM  [.78 INCH ]
  • Length : 250 M , 76.2 M  [250 FT ]
  • Strand Size (AWG) : 26
  • Wire Size (MMSQ) : .82
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Capacitance (PFF) : 28
  • Current Rating (AMP) : 9
  • Voltage Rating (V) : 300

Housing Features


  • Centerline : 3.96 MM  [.156 INCH ]

Industry Standards


  • Agency/Standard : UL/CSA
  • UL File Number : E47891
  • UL Listing : AWM Style 2651

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 76.19 M  [250 FT ]

Product Type Features


  • Cable Type : Ribbon Cable
  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Shielded : No
  • Wire/Cable Type : Ribbon Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 57752-5
Product Name Ribbon & Flat Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 2-971111-2 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
Ribbon & Flat Cable - 1437373-7 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
High Speed I/O Cable Assemblies - 2820330-1 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
USB Cable Assemblies - 1487594-1 - TE Connectivity
Specs
Product Type USB Type A Plug
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers