TE Connectivity Ribbon & Flat Cable 57051-6

Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 20 Number of Strands : 7 Dimensions Cable Insulation Height : .79 MM  [.031 INCH ] Cable Insulation Width : 19.05 MM  [.75 INCH ] Cable Length : 152.4 M  [500 FT ] Strand Size (AWG) : 28 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance : 60.0423 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 80 Propagation Delay : 1.58 ns/ft Voltage Rating (V) : 150 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 152.39 M  [500 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 20 Number of Strands : 7 Dimensions Cable Insulation Height : .79 MM  [.031 INCH ] Cable Insulation Width : 19.05 MM  [.75 INCH ] Cable Length : 152.4 M  [500 FT ] Strand Size (AWG) : 28 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance : 60.0423 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 80 Propagation Delay : 1.58 ns/ft Voltage Rating (V) : 150 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 152.39 M  [500 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 57051-6 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
57051-6
Ribbon & Flat Cable 57051-6
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 20 Number of Strands : 7 Dimensions Cable Insulation Height : .79 MM  [.031 INCH ] Cable Insulation Width : 19.05 MM  [.75 INCH ] Cable Length : 152.4 M  [500 FT ] Strand Size (AWG) : 28 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance : 60.0423 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 80 Propagation Delay : 1.58 ns/ft Voltage Rating (V) : 150 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Industry Standards UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 152.39 M  [500 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Conductor Material : Tinned Copper
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 20
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .79 MM  [.031 INCH ]
  • Cable Insulation Width : 19.05 MM  [.75 INCH ]
  • Cable Length : 152.4 M  [500 FT ]
  • Strand Size (AWG) : 28
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 168

Electrical Characteristics


  • Capacitance : 60.0423 PFM  [28 PFF ]
  • Current Rating (AMP) : 2
  • Impedance (OHM) : 80
  • Propagation Delay : 1.58 ns/ft
  • Voltage Rating (V) : 150

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]

Industry Standards


  • UL Listing : AWM Style 2678

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 152.39 M  [500 FT ]

Product Type Features


  • Cable Type : Ribbon Cable
  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 6
  • Cross Talk (Near End) (PCT) : 4

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 57051-6
Product Name Ribbon & Flat Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
Number of Conductors 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 2-57013-0 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications Not Yet Reviewed for EU ELV
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers