TE Connectivity Ribbon & Flat Cable 2-57013-0

Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Solid Bare Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 60 Number of Strands : 1 Dimensions Cable Insulation Height : .64 MM  [.025 INCH ] Cable Insulation Width : 38.1 MM  [1.5 INCH ] Ribbon & Flat Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 62.9952 Current Rating (AMP) : 1.5 Impedance (OHM) : 80 Propagation Delay : 1.55 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 150 Housing Features Ribbon & Flat Cable Centerline : .64 MM  [.025 INCH ] Industry Standards UL File Number : E47891 UL Listing : AWM Style 2678 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Solid Bare Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 60 Number of Strands : 1 Dimensions Cable Insulation Height : .64 MM  [.025 INCH ] Cable Insulation Width : 38.1 MM  [1.5 INCH ] Ribbon & Flat Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 62.9952 Current Rating (AMP) : 1.5 Impedance (OHM) : 80 Propagation Delay : 1.55 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 150 Housing Features Ribbon & Flat Cable Centerline : .64 MM  [.025 INCH ] Industry Standards UL File Number : E47891 UL Listing : AWM Style 2678 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 2-57013-0 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
2-57013-0
Ribbon & Flat Cable 2-57013-0
Body Features Conductor Insulation Color : Gray Jacket Color : Gray Jacket Material : PVC Ribbon & Flat Cable Conductor Material : Solid Bare Copper Ribbon & Flat Cable Insulation Material : PVC Configuration Features Number of Ribbon & Flat Cable Conductors : 60 Number of Strands : 1 Dimensions Cable Insulation Height : .64 MM  [.025 INCH ] Cable Insulation Width : 38.1 MM  [1.5 INCH ] Ribbon & Flat Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance (PFM) : 62.9952 Current Rating (AMP) : 1.5 Impedance (OHM) : 80 Propagation Delay : 1.55 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 150 Housing Features Ribbon & Flat Cable Centerline : .64 MM  [.025 INCH ] Industry Standards UL File Number : E47891 UL Listing : AWM Style 2678 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Ribbon & Flat Cable Conductor Material : Solid Bare Copper
  • Ribbon & Flat Cable Insulation Material : PVC

Configuration Features


  • Number of Ribbon & Flat Cable Conductors : 60
  • Number of Strands : 1

Dimensions


  • Cable Insulation Height : .64 MM  [.025 INCH ]
  • Cable Insulation Width : 38.1 MM  [1.5 INCH ]
  • Ribbon & Flat Cable Length : 30.48 M  [100 FT ]
  • Strand Size (AWG) : 30
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance (PFM) : 62.9952
  • Current Rating (AMP) : 1.5
  • Impedance (OHM) : 80
  • Propagation Delay : 1.55 ns/ft
  • Ribbon & Flat Cable Voltage Rating (V) : 150

Housing Features


  • Ribbon & Flat Cable Centerline : .64 MM  [.025 INCH ]

Industry Standards


  • UL File Number : E47891
  • UL Listing : AWM Style 2678

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.48 M  [100 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Ribbon & Flat Cable Shielded : No
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 6
  • Cross Talk (Near End) (PCT) : 4

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now
Madison Spec 100-4136 Rev. 3 Madisoncable Te Connectivity - 52AJ6241 - Newark, An Avnet Company
Chicago, IL, United States
Madison Spec 100-4136 Rev. 3 Madisoncable Te Connectivity
52AJ6241
Madison Spec 100-4136 Rev. 3 Madisoncable Te Connectivity 52AJ6241
MADISON SPEC 100-4136 REV. 3

MADISON SPEC 100-4136 REV. 3

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 2-57013-0 52AJ6241
Product Name Ribbon & Flat Cable Madison Spec 100-4136 Rev. 3 Madisoncable Te Connectivity
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Cable Type Flat Cable
View Details
Dual Cable Assembly - 483-063725P022 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 130 C (-40 to 266 F)
View Details