TE Connectivity D-Shaped Connectors 554954-2

Description
Body Features Cable Exit Angle : 180° Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Accepts Cable Insulation Diameter Range : 8.89 - 15.88 MM  [.35 - .625 INCH ] Compatible Insulation Diameter Range (INCH) : .045 Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Bail Lock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Accepts Cable Insulation Diameter Range : 8.89 - 15.88 MM  [.35 - .625 INCH ] Compatible Insulation Diameter Range (INCH) : .045 Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Bail Lock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 554954-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
554954-2
D-Shaped Connectors 554954-2
Body Features Cable Exit Angle : 180° Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Accepts Cable Insulation Diameter Range : 8.89 - 15.88 MM  [.35 - .625 INCH ] Compatible Insulation Diameter Range (INCH) : .045 Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 26 - 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Bail Lock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shield Material : Carbon Steel
  • Shield Plating Material : Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Supplied - Uninstalled
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Accepts Cable Insulation Diameter Range : 8.89 - 15.88 MM  [.35 - .625 INCH ]
  • Compatible Insulation Diameter Range (INCH) : .045
  • Solid Wire Size (AWG) : 26 - 24
  • Solid Wire Size (MMSQ) : .13 - .32
  • Stranded Wire Size (AWG) : 24
  • Stranded Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 26 - 24

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Bail Lock

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Singapore
Electronic Connector
443-554954-2
Electronic Connector 443-554954-2
IEEE 488 RCP Connector, 50 Pos, Male, Straight, IDC, Shielded Product overview: 554954-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-554954-2 can be used for catalog matching and distributor lookup.

IEEE 488 RCP Connector, 50 Pos, Male, Straight, IDC, Shielded Product overview: 554954-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-554954-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - A24315-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24315-ND
Centronics Connectors A24315-ND
50 Position Plug Connector Free Hanging (In-Line) IDC

50 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
I/O Connectors - 554954-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
554954-2
I/O Connectors 554954-2
PLUG KIT,50 POSN,SCR LK, SHL

PLUG KIT,50 POSN,SCR LK, SHL

Buy Now
Swedesboro, NJ, United States
I/O Connectors
554954-2
I/O Connectors 554954-2
I/O Connectors

I/O Connectors

Buy Now
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity - 90F4154 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
90F4154
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 90F4154
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Plug Kit,50 Posn,scr Lk, Shld Amp - Te Connectivity - 76AC8984 - Newark, An Avnet Company
Chicago, IL, United States
Plug Kit,50 Posn,scr Lk, Shld Amp - Te Connectivity
76AC8984
Plug Kit,50 Posn,scr Lk, Shld Amp - Te Connectivity 76AC8984
PLUG KIT,50 POSN,SCR LK, SHLD

PLUG KIT,50 POSN,SCR LK, SHLD

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 554954-2 443-554954-2 A24315-ND 554954-2 90F4154 76AC8984
Product Name D-Shaped Connectors Electronic Connector Centronics Connectors I/O Connectors Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity Plug Kit,50 Posn,scr Lk, Shld Amp - Te Connectivity
Connector Type Wire to Wire Connector Centronics Connector
Termination Insulation Displacement (IDC) IDC IDC / IDT
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1083442-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Connector/Terminal/Pin - 21701358 - Radwell International
Specs
Connector Type D-Sub Connector
View Details
D-Shaped Connectors - 5229913-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
8 suppliers