TE Connectivity D-Shaped Connectors 5229913-1

Description
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ] Compatible Cable Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : 4-40 Screwlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ] Compatible Cable Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : 4-40 Screwlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5229913-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5229913-1
D-Shaped Connectors 5229913-1
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ] Compatible Cable Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : 4-40 Screwlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5, 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Supplied - Uninstalled
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ]
  • Compatible Cable Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ]
  • Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]
  • Solid Wire Size (AWG) : 26 - 24
  • Solid Wire Size (MMSQ) : .13 - .32
  • Stranded Wire Size (AWG) : 24
  • Stranded Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 24

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : 4-40 Screwlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Board, Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
IDC Connectors - 7194468 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7194468
IDC Connectors 7194468
TE Connectivity 5229913-1 IDC Connector

TE Connectivity 5229913-1 IDC Connector

Supplier's Site
IDC Connectors - 7194468P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7194468P
IDC Connectors 7194468P
TE Connectivity 5229913-1 IDC Connector

TE Connectivity 5229913-1 IDC Connector

Supplier's Site
IDC Connectors - 1918444 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1918444
IDC Connectors 1918444
TE Connectivity 5229913-1 IDC Connector

TE Connectivity 5229913-1 IDC Connector

Supplier's Site
Singapore, Singapore
Electronic Connector
443-5229913-1
Electronic Connector 443-5229913-1
50 Pos IEEE 488 RA IDC Female Connector, 2.16mm Pitch, Shielded Product overview: 5229913-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5229913-1 can be used for catalog matching and distributor lookup.

50 Pos IEEE 488 RA IDC Female Connector, 2.16mm Pitch, Shielded Product overview: 5229913-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5229913-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - A33612-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33612-ND
Centronics Connectors A33612-ND
50 Position Receptacle Connector Free Hanging (In-Line), Right Angle IDC

50 Position Receptacle Connector Free Hanging (In-Line), Right Angle IDC

Buy Now Datasheet
I/O Connectors - 5229913-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5229913-1
I/O Connectors 5229913-1
KIT, RCPT, 50 POS, B SLOT

KIT, RCPT, 50 POS, B SLOT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5229913-1
I/O Connectors 5229913-1
CHAMP CONNECTOR ASSY

CHAMP CONNECTOR ASSY

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5229913-1
I/O Connectors 5229913-1
I/O Connectors

I/O Connectors

Buy Now
CHAMP IDC Cable-to-Cable Receptacle Kit; 50 Position; 26-24AWG - 70084217 - Allied Electronics, Inc.
Fort Worth, TX, USA
CHAMP IDC Cable-to-Cable Receptacle Kit; 50 Position; 26-24AWG
70084217
CHAMP IDC Cable-to-Cable Receptacle Kit; 50 Position; 26-24AWG 70084217
CHAMP IDC Cable-to-Cable Receptacle Kit; 50 Position; 26-24AWG

CHAMP IDC Cable-to-Cable Receptacle Kit; 50 Position; 26-24AWG

Supplier's Site
Mini D Ribbon Connector, Receptacle, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity - 16M3251 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Receptacle, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
16M3251
Mini D Ribbon Connector, Receptacle, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 16M3251
MINI D RIBBON CONNECTOR, RECEPTACLE, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:-; Connector Mounting:Cable Mount; Contact Material:-RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, RECEPTACLE, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:-; Connector Mounting:Cable Mount; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5229913-1 7194468 7194468P 1918444 443-5229913-1 A33612-ND 5229913-1 70084217 16M3251
Product Name D-Shaped Connectors IDC Connectors IDC Connectors IDC Connectors Electronic Connector Centronics Connectors I/O Connectors CHAMP IDC Cable-to-Cable Receptacle Kit; 50 Position; 26-24AWG Mini D Ribbon Connector, Receptacle, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector Centronics Connector Micro Connector and Nano Connector
Termination Insulation Displacement (IDC) Idc Crimp IDC IDC IDC / IDT
Mounting Free-Hanging (In-Line) Cable mount Cable mount Free Hanging (In-Line), Right Angle Cable Mount
Current Rating 0.5 to 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board & Mezzanine Connectors - 4-5175475-1 - Powell Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
2 suppliers
Headers, Male Pins - A3213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
IDC D-Sub Connectors - 552307-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 3.5 amps
View Details
6 suppliers