TE Connectivity D-Shaped Connectors 554955-1

Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1.5, .3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Insulation Diameter Range : 8.89 - 15.88 MM  [.35 - .625 INCH ] Compatible Insulation Diameter Range (INCH) : .045 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging), Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable, Cable-to-Panel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1.5, .3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Insulation Diameter Range : 8.89 - 15.88 MM  [.35 - .625 INCH ] Compatible Insulation Diameter Range (INCH) : .045 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging), Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable, Cable-to-Panel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 554955-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
554955-1
D-Shaped Connectors 554955-1
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1.5, .3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Supplied - Uninstalled Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Insulation Diameter Range : 8.89 - 15.88 MM  [.35 - .625 INCH ] Compatible Insulation Diameter Range (INCH) : .045 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging), Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board, Cable-to-Cable, Cable-to-Panel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shield Material : Carbon Steel
  • Shield Plating Material : Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5, 1.5, .3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Supplied - Uninstalled
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Cable Insulation Diameter Range : 8.89 - 15.88 MM  [.35 - .625 INCH ]
  • Compatible Insulation Diameter Range (INCH) : .045

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging), Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Board, Cable-to-Cable, Cable-to-Panel

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - A24318-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24318-ND
Centronics Connectors A24318-ND
50 Position Receptacle Connector Free Hanging (In-Line) IDC

50 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
I/O Connectors - 554955-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
554955-1
I/O Connectors 554955-1
RCPT KIT,50 POSN, SCR LK,SHLD

RCPT KIT,50 POSN, SCR LK,SHLD

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 554955-1 A24318-ND 554955-1
Product Name D-Shaped Connectors Centronics Connectors I/O Connectors
Connector Type Wire to Board Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104920-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 102387-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
Headers, Male Pins - A3213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Docking Connectors - 2129276-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers