TE Connectivity Feedthroughs 538775-000

Description
Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Cadmium Over Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 41 MM  [1.61 INCH ] Nut Type : A Configuration Features Modification : None Dimensions Body Diameter (Across Flats) : 52 MM  [2.05 INCH ] Expanded Inside Diameter (Min) : 28.5 MM  [1.122 INCH ] Feedthrough Inside Diameter (Max) : 30.2 MM  [1.49 INCH ] Recovered Inside Diameter (Max) : 15.8 MM  [.621 INCH ] Thread Length : 15 MM  [.59 INCH ] Mechanical Attachment Molded Flange Length : 140 MM  [5.511 INCH ] Mounting Hole Diameter : 37 MM  [1.46 INCH ] Mounting Style : Bulkhead Screw & Hole Thread Size : M36 x 1.5 Other Adhesive Code : S1030 Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : Yes Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids
Request a Quote Datasheet
Description
Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Cadmium Over Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 41 MM  [1.61 INCH ] Nut Type : A Configuration Features Modification : None Dimensions Body Diameter (Across Flats) : 52 MM  [2.05 INCH ] Expanded Inside Diameter (Min) : 28.5 MM  [1.122 INCH ] Feedthrough Inside Diameter (Max) : 30.2 MM  [1.49 INCH ] Recovered Inside Diameter (Max) : 15.8 MM  [.621 INCH ] Thread Length : 15 MM  [.59 INCH ] Mechanical Attachment Molded Flange Length : 140 MM  [5.511 INCH ] Mounting Hole Diameter : 37 MM  [1.46 INCH ] Mounting Style : Bulkhead Screw & Hole Thread Size : M36 x 1.5 Other Adhesive Code : S1030 Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : Yes Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthroughs - 538775-000 - TE Connectivity
Berwyn, PA, United States
Feedthroughs
538775-000
Feedthroughs 538775-000
Body Features Adhesive Pre-Coat : Yes Color : Olive Drab Feedthrough Material : Aluminum Alloy Feedthrough Plating Material : Cadmium Over Electroless Nickel Feedthrough Type : 1-Sided Material : Elastomer Material Code : 100 Nut Diameter (Across Flats) : 41 MM  [1.61 INCH ] Nut Type : A Configuration Features Modification : None Dimensions Body Diameter (Across Flats) : 52 MM  [2.05 INCH ] Expanded Inside Diameter (Min) : 28.5 MM  [1.122 INCH ] Feedthrough Inside Diameter (Max) : 30.2 MM  [1.49 INCH ] Recovered Inside Diameter (Max) : 15.8 MM  [.621 INCH ] Thread Length : 15 MM  [.59 INCH ] Mechanical Attachment Molded Flange Length : 140 MM  [5.511 INCH ] Mounting Hole Diameter : 37 MM  [1.46 INCH ] Mounting Style : Bulkhead Screw & Hole Thread Size : M36 x 1.5 Other Adhesive Code : S1030 Adhesive Type : Hot-Melt Product Type Features Angle : Straight Product Type : Heat Shrink Cable Feedthrough Shielded : Yes Usage Conditions Flammability : Low Fire Hazard Resistance Properties : Immersion Protection Resistant To : Fluids

Body Features


  • Adhesive Pre-Coat : Yes
  • Color : Olive Drab
  • Feedthrough Material : Aluminum Alloy
  • Feedthrough Plating Material : Cadmium Over Electroless Nickel
  • Feedthrough Type : 1-Sided
  • Material : Elastomer
  • Material Code : 100
  • Nut Diameter (Across Flats) : 41 MM  [1.61 INCH ]
  • Nut Type : A

Configuration Features


  • Modification : None

Dimensions


  • Body Diameter (Across Flats) : 52 MM  [2.05 INCH ]
  • Expanded Inside Diameter (Min) : 28.5 MM  [1.122 INCH ]
  • Feedthrough Inside Diameter (Max) : 30.2 MM  [1.49 INCH ]
  • Recovered Inside Diameter (Max) : 15.8 MM  [.621 INCH ]
  • Thread Length : 15 MM  [.59 INCH ]

Mechanical Attachment


  • Molded Flange Length : 140 MM  [5.511 INCH ]
  • Mounting Hole Diameter : 37 MM  [1.46 INCH ]
  • Mounting Style : Bulkhead
  • Screw & Hole Thread Size : M36 x 1.5

Other


  • Adhesive Code : S1030
  • Adhesive Type : Hot-Melt

Product Type Features


  • Angle : Straight
  • Product Type : Heat Shrink Cable Feedthrough
  • Shielded : Yes

Usage Conditions


  • Flammability : Low Fire Hazard
  • Resistance Properties : Immersion Protection
  • Resistant To : Fluids
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Feedthroughs
Product Number 538775-000
Product Name Feedthroughs
Feedthrough Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Feedthroughs - 180099-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 597811-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Feedthroughs - 385875-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details