TE Connectivity Eurocard Connectors 535043-4

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 535043-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
535043-4
Eurocard Connectors 535043-4
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, C, A

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 4.57 MM  [.18 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-535043-4
Electronic Connector 407-535043-4
96 Pos Female Straight 2.54mm Pitch Solder Receptacle Product overview: 535043-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-535043-4 can be used for catalog matching and distributor lookup.

96 Pos Female Straight 2.54mm Pitch Solder Receptacle Product overview: 535043-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-535043-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A29017-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A29017-ND
DIN 41612 A29017-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Pin & Socket Connectors - 535043-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
535043-4
Pin & Socket Connectors 535043-4
096 EURO TYPE C RECEPT ST ASSY

096 EURO TYPE C RECEPT ST ASSY

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
535043-4
Pin & Socket Connectors 535043-4
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
CONN DIN RECEPT 96POS VERT PCB - 792-535043-4 - Utmel Electronic Limited
Hong Kong, China
CONN DIN RECEPT 96POS VERT PCB
792-535043-4
CONN DIN RECEPT 96POS VERT PCB 792-535043-4
CONN DIN RECEPT 96POS VERT PCB

CONN DIN RECEPT 96POS VERT PCB

Supplier's Site
Backplane Conn, Rcpt, 96Pos, 3Row/2.54Mm; Product Range Amp - Te Connectivity - 93F5028 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 96Pos, 3Row/2.54Mm; Product Range Amp - Te Connectivity
93F5028
Backplane Conn, Rcpt, 96Pos, 3Row/2.54Mm; Product Range Amp - Te Connectivity 93F5028
BACKPLANE CONN, RCPT, 96POS, 3ROW/2.54MM; Product Range:Eurocard Series; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:3Rows; Row Pitch:2.54mm RoHS Compliant: No

BACKPLANE CONN, RCPT, 96POS, 3ROW/2.54MM; Product Range:Eurocard Series; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:3Rows; Row Pitch:2.54mm RoHS Compliant: No

Supplier's Site Datasheet
Connector/Terminal/Pin - 67237527 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
67237527
Connector/Terminal/Pin 67237527
DIN 41612 PCB CONNECTOR RECEPTACLE 96WAY, BODY STYLE:STRAIGHT, CONNECTOR TYPE:DIN 41612, LEADED PROCESS COMPATIBLE:NO, MOUNTING TYPE:PC BOARD THRU HOLE, PEAK REFLOW COMPATIBLE (260 C):NO, TERMINATION POST LENGTH:0.180, WIDTH:3.7 ,ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

DIN 41612 PCB CONNECTOR RECEPTACLE 96WAY, BODY STYLE:STRAIGHT, CONNECTOR TYPE:DIN 41612, LEADED PROCESS COMPATIBLE:NO, MOUNTING TYPE:PC BOARD THRU HOLE, PEAK REFLOW COMPATIBLE (260 C):NO, TERMINATION POST LENGTH:0.180, WIDTH:3.7 ,ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Backplane Connectors - DIN 41612 - 535043-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
535043-4
Backplane Connectors - DIN 41612 535043-4
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Radwell International Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 535043-4 407-535043-4 A29017-ND 535043-4 792-535043-4 93F5028 67237527 535043-4
Product Name Eurocard Connectors Electronic Connector DIN 41612 Pin & Socket Connectors CONN DIN RECEPT 96POS VERT PCB Backplane Conn, Rcpt, 96Pos, 3Row/2.54Mm; Product Range Amp - Te Connectivity Connector/Terminal/Pin Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets DIN Connector
Mounting Board Mount Through Hole Through Hole
Gender Female / Jack Female / Jack
Termination Solder Solder Through Hole
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data