TE Connectivity Smart Card Connectors 5145299-2

Description
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : With Cover : With Number of Positions : 8 Number of Signal Positions : 6 Operating Function : NO Pre-Installed Wire & Cable : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Profile Height from PCB : 1.55 MM , 4.05 MM  [.159 INCH , .059 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 10000 Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Compatible Card : SIM/SAM Connector & Contact Terminates To : Printed Circuit Board Smart Card Connector Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : With Cover : With Number of Positions : 8 Number of Signal Positions : 6 Operating Function : NO Pre-Installed Wire & Cable : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Profile Height from PCB : 1.55 MM , 4.05 MM  [.159 INCH , .059 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 10000 Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Compatible Card : SIM/SAM Connector & Contact Terminates To : Printed Circuit Board Smart Card Connector Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Card Connectors - 5145299-2 - TE Connectivity
Berwyn, PA, United States
Smart Card Connectors
5145299-2
Smart Card Connectors 5145299-2
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : With Cover : With Number of Positions : 8 Number of Signal Positions : 6 Operating Function : NO Pre-Installed Wire & Cable : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Profile Height from PCB : 1.55 MM , 4.05 MM  [.159 INCH , .059 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 10000 Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Compatible Card : SIM/SAM Connector & Contact Terminates To : Printed Circuit Board Smart Card Connector Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Card Detection Switch : With
  • Cover : With
  • Number of Positions : 8
  • Number of Signal Positions : 6
  • Operating Function : NO
  • Pre-Installed Wire & Cable : Without

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Card Thickness : .76 MM  [.03 INCH ]
  • Profile Height from PCB : 1.55 MM , 4.05 MM  [.159 INCH , .059 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 10000

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 500

Product Type Features


  • Compatible Card : SIM/SAM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Smart Card Connector Product Type : Connector

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now
PC Card Sockets - A105159TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A105159TR-ND
PC Card Sockets A105159TR-ND
8 (6 + 2) Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold

8 (6 + 2) Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - A105159DKR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A105159DKR-ND
PC Card Sockets A105159DKR-ND
8 (6 + 2) Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold

8 (6 + 2) Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - A105159CT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A105159CT-ND
PC Card Sockets A105159CT-ND
8 (6 + 2) Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold

8 (6 + 2) Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold

Buy Now Datasheet
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1334074-5145299-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1334074-5145299-2
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1334074-5145299-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334074-5145299-2 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Reel - TR Number of Positions: 8 (6 + 2) Features: Board Guide, Rotation Locking Disc, Switch Connector Type: Connector and Ejector Contact Finish: Gold Height Above Board: 0.160" (4.06mm) Standard Package: 500 Mounting: Surface Mount, Right Angle Card Type: SIM, SAM Card Insertion, Removal Method: Hinged Lid Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: A105159CT,2266-51452 99-2,51452992,-51452 99-2-SI,5145299-2-ND ,A105159TR,A105159DK R Base Product Number: 5145299 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334074-5145299-2
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Packaging: Reel - TR
Number of Positions: 8 (6 + 2)
Features: Board Guide, Rotation Locking Disc, Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Height Above Board: 0.160" (4.06mm)
Standard Package: 500
Mounting: Surface Mount, Right Angle
Card Type: SIM, SAM Card
Insertion, Removal Method: Hinged Lid
Mounting Feature: Normal, Standard - Top
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: A105159CT,2266-5145299-2,51452992,-5145299-2-SI,5145299-2-ND,A105159TR,A105159DKR
Base Product Number: 5145299
RoHS Status: RoHS Compliant

Buy Now Datasheet
Memory Card Connectors - 5421777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
5421777
Memory Card Connectors 5421777
8-way SMT twist-lock SAM/SIM connector

8-way SMT twist-lock SAM/SIM connector

Supplier's Site
Card Edge & Backplane Connector, Memory Socket, 8, 2.54 Mm, Idc / Idt Rohs Compliant Amp - Te Connectivity - 25M4320 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Memory Socket, 8, 2.54 Mm, Idc / Idt Rohs Compliant Amp - Te Connectivity
25M4320
Card Edge & Backplane Connector, Memory Socket, 8, 2.54 Mm, Idc / Idt Rohs Compliant Amp - Te Connectivity 25M4320
Card Edge & Backplane Connector, Memory Socket, 8, 2.54 mm, IDC / IDT RoHS Compliant: Yes

Card Edge & Backplane Connector, Memory Socket, 8, 2.54 mm, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet
Sim/sam Recpt,6 Pos,smt Amp - Te Connectivity - 50M1952 - Newark, An Avnet Company
Chicago, IL, United States
Sim/sam Recpt,6 Pos,smt Amp - Te Connectivity
50M1952
Sim/sam Recpt,6 Pos,smt Amp - Te Connectivity 50M1952
SIM/SAM RECPT,6 POS,SMT

SIM/SAM RECPT,6 POS,SMT

Supplier's Site Datasheet
Card Edge & Backplane Connector, Memory Socket, 8, 2.54 Mm, Idc / Idt Rohs Compliant Amp - Te Connectivity - 51X2137 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Memory Socket, 8, 2.54 Mm, Idc / Idt Rohs Compliant Amp - Te Connectivity
51X2137
Card Edge & Backplane Connector, Memory Socket, 8, 2.54 Mm, Idc / Idt Rohs Compliant Amp - Te Connectivity 51X2137
Card Edge & Backplane Connector, Memory Socket, 8, 2.54 mm, IDC / IDT RoHS Compliant: Yes

Card Edge & Backplane Connector, Memory Socket, 8, 2.54 mm, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet
PC Card Sockets - 5145299-2 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
5145299-2
PC Card Sockets 5145299-2
CONN SIM/SAM CARD PUSH-PUSH R/A

CONN SIM/SAM CARD PUSH-PUSH R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5145299-2 A105159TR-ND 1334074-5145299-2 5421777 25M4320 50M1952 5145299-2
Product Name Smart Card Connectors PC Card Sockets Connectors, Interconnects - Memory Connectors - PC Card Sockets Memory Card Connectors Card Edge & Backplane Connector, Memory Socket, 8, 2.54 Mm, Idc / Idt Rohs Compliant Amp - Te Connectivity Sim/sam Recpt,6 Pos,smt Amp - Te Connectivity PC Card Sockets
Connector Type PC Card Connector Connector and Ejector PC Card Connector Card Edge Connector PC Card Connector
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface mount Surface Mount, Right Angle
Current Rating 0.2 amps
Unlock Full Specs
to access all available technical data