TE Connectivity Smart Card Connectors 5145323-2

Description
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : With Cover : With Number of Positions : 6 Number of Signal Positions : 8 Operating Function : NO Pre-Installed Wire & Cable : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Profile Height from PCB : 1.5 MM , 1.55 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 50000 Packaging Features Packaging Method : Carton Product Type Features Compatible Card : Smart Card Connector & Contact Terminates To : Printed Circuit Board Smart Card Connector Product Type : Contact Module Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : With Cover : With Number of Positions : 6 Number of Signal Positions : 8 Operating Function : NO Pre-Installed Wire & Cable : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Profile Height from PCB : 1.5 MM , 1.55 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 50000 Packaging Features Packaging Method : Carton Product Type Features Compatible Card : Smart Card Connector & Contact Terminates To : Printed Circuit Board Smart Card Connector Product Type : Contact Module Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Smart Card Connectors - 5145323-2 - TE Connectivity
Berwyn, PA, United States
Smart Card Connectors
5145323-2
Smart Card Connectors 5145323-2
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : With Cover : With Number of Positions : 6 Number of Signal Positions : 8 Operating Function : NO Pre-Installed Wire & Cable : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Profile Height from PCB : 1.5 MM , 1.55 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 50000 Packaging Features Packaging Method : Carton Product Type Features Compatible Card : Smart Card Connector & Contact Terminates To : Printed Circuit Board Smart Card Connector Product Type : Contact Module Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Card Detection Switch : With
  • Cover : With
  • Number of Positions : 6
  • Number of Signal Positions : 8
  • Operating Function : NO
  • Pre-Installed Wire & Cable : Without

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Card Thickness : .76 MM  [.03 INCH ]
  • Profile Height from PCB : 1.5 MM , 1.55 MM  [.059 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 50000

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible Card : Smart Card
  • Connector & Contact Terminates To : Printed Circuit Board
  • Smart Card Connector Product Type : Contact Module

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now
Memory Modules & Memory Cards - 5145323-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Modules & Memory Cards
5145323-2
Memory Modules & Memory Cards 5145323-2
SMT CARD CONN LOW PROFILE 8POS

SMT CARD CONN LOW PROFILE 8POS

Buy Now
Smt Card Conn Low Profile 8Pos Amp - Te Connectivity - 55M6422 - Newark, An Avnet Company
Chicago, IL, United States
Smt Card Conn Low Profile 8Pos Amp - Te Connectivity
55M6422
Smt Card Conn Low Profile 8Pos Amp - Te Connectivity 55M6422
SMT CARD CONN LOW PROFILE 8POS

SMT CARD CONN LOW PROFILE 8POS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5145323-2 5145323-2 55M6422
Product Name Smart Card Connectors Memory Modules & Memory Cards Smt Card Conn Low Profile 8Pos Amp - Te Connectivity
Connector Type PC Card Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 244139-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Eurocard Connectors - 148412-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers