TE Connectivity Coax Cable Termination 501703-000

Description
Body Features Lead Color : White/Blue Lead Plating Material : Silver Lead Stranding : Solid Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : M81822/13 Dimensions Compatible Conductor Diameter Range : .25 - .7 MM  [.01 - .027 INCH ] Compatible Dielectric Diameter Range : 2.4 MM  [.095 INCH ] Compatible Jacket Diameter Range : 1.5 - 3.6 MM  [.06 - .14 INCH ] Compatible Shield Diameter (Max) : 3.2 MM  [.126 INCH ] Pre-Installed Lead Wire Size (AWG) : 30 Pre-Installed Lead Wire Size (MMSQ) : .05 Product Length : 17 MM , 21.5 MM  [.67 INCH , .85 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection
Request a Quote
Description
Body Features Lead Color : White/Blue Lead Plating Material : Silver Lead Stranding : Solid Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : M81822/13 Dimensions Compatible Conductor Diameter Range : .25 - .7 MM  [.01 - .027 INCH ] Compatible Dielectric Diameter Range : 2.4 MM  [.095 INCH ] Compatible Jacket Diameter Range : 1.5 - 3.6 MM  [.06 - .14 INCH ] Compatible Shield Diameter (Max) : 3.2 MM  [.126 INCH ] Pre-Installed Lead Wire Size (AWG) : 30 Pre-Installed Lead Wire Size (MMSQ) : .05 Product Length : 17 MM , 21.5 MM  [.67 INCH , .85 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - 501703-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
501703-000
Coax Cable Termination 501703-000
Body Features Lead Color : White/Blue Lead Plating Material : Silver Lead Stranding : Solid Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : M81822/13 Dimensions Compatible Conductor Diameter Range : .25 - .7 MM  [.01 - .027 INCH ] Compatible Dielectric Diameter Range : 2.4 MM  [.095 INCH ] Compatible Jacket Diameter Range : 1.5 - 3.6 MM  [.06 - .14 INCH ] Compatible Shield Diameter (Max) : 3.2 MM  [.126 INCH ] Pre-Installed Lead Wire Size (AWG) : 30 Pre-Installed Lead Wire Size (MMSQ) : .05 Product Length : 17 MM , 21.5 MM  [.67 INCH , .85 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection

Body Features


  • Lead Color : White/Blue
  • Lead Plating Material : Silver
  • Lead Stranding : Solid
  • Shield Plating Material : Tin, Silver

Configuration Features


  • Pre-Installed Lead Type : M81822/13

Dimensions


  • Compatible Conductor Diameter Range : .25 - .7 MM  [.01 - .027 INCH ]
  • Compatible Dielectric Diameter Range : 2.4 MM  [.095 INCH ]
  • Compatible Jacket Diameter Range : 1.5 - 3.6 MM  [.06 - .14 INCH ]
  • Compatible Shield Diameter (Max) : 3.2 MM  [.126 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 30
  • Pre-Installed Lead Wire Size (MMSQ) : .05
  • Product Length : 17 MM , 21.5 MM  [.67 INCH , .85 INCH ]

Termination Features


  • Product Terminates To : Coaxial Cable

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Resistance Properties : Immersion Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 501703-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 178139-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Coax Cable Termination - 964073-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 251379-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 288775-097 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details