TE Connectivity Fiber Optic Connector Adapters 501381-1

Description
Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Bulkhead
Request a Quote Datasheet
Description
Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Adapters - A20109-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Adapters
A20109-ND
Fiber Optic Connector Adapters A20109-ND
Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Bulkhead

Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Bulkhead

Buy Now Datasheet
St Fiber Optic Connector, Multimode; Fibre Optic Connector Type Amp - Te Connectivity - 50F3049 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, Multimode; Fibre Optic Connector Type Amp - Te Connectivity
50F3049
St Fiber Optic Connector, Multimode; Fibre Optic Connector Type Amp - Te Connectivity 50F3049
ST FIBER OPTIC CONNECTOR, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:ST Fiber Optic Adapter RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:ST Fiber Optic Adapter RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, ST; Zinc Diecast; PPS-GF40; Multimode; Nickel - 70085637 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, ST; Zinc Diecast; PPS-GF40; Multimode; Nickel
70085637
Connector, ST; Zinc Diecast; PPS-GF40; Multimode; Nickel 70085637
Nickel Body Plating, Multimode Mode, PPS-GF40 Sleeve , Connector Alignment sleeve is used for singlemode or multimode applications. Joins two ST connectors in free hanging or panel mount applications. Includes lock washer, nut, and two dust caps. Fibro optic products, ST connectors.

Nickel Body Plating, Multimode Mode, PPS-GF40 Sleeve , Connector
Alignment sleeve is used for singlemode or multimode applications. Joins two ST connectors in free hanging or panel mount applications. Includes lock washer, nut, and two dust caps.
Fibro optic products, ST connectors.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A20109-ND 50F3049 70085637
Product Name Fiber Optic Connector Adapters St Fiber Optic Connector, Multimode; Fibre Optic Connector Type Amp - Te Connectivity Connector, ST; Zinc Diecast; PPS-GF40; Multimode; Nickel
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 65553215 - Radwell International
Specs
Geometry Straight
Voltage Rating 250 volts
View Details