TE Connectivity Rotary Valve Position Monitors 5000011162-SE

Description
Configuration Features Addressing Configuration Method : Dual Bank (A/B) Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Address Range : 1 - 31 Electrical Configuration : AS-Interface Network Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/4" BSP
Request a Quote Datasheet
Description
Configuration Features Addressing Configuration Method : Dual Bank (A/B) Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Address Range : 1 - 31 Electrical Configuration : AS-Interface Network Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/4" BSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000011162-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000011162-SE
Rotary Valve Position Monitors 5000011162-SE
Configuration Features Addressing Configuration Method : Dual Bank (A/B) Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Address Range : 1 - 31 Electrical Configuration : AS-Interface Network Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/4" BSP

Configuration Features


  • Addressing Configuration Method : Dual Bank (A/B)

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Operation/Application


  • Address Range : 1 - 31
  • Electrical Configuration : AS-Interface Network
  • Operational Use Specification : General Purpose
  • Position Detection Method : Magnetic

Termination Features


  • Solenoid Connection : 1/4" BSP
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000011162-SE
Product Name Rotary Valve Position Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000008309-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Rotary Valve Position Monitors - 5000011234-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
DMG30 - I ROHS POSITION - G-NSDMG-025 - Heilind Electronics, Inc.
Specs
Classification Sensor Element/Chip
View Details
Rotary Valve Position Monitors - 5000005360-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details