TE Connectivity Rotary Valve Position Monitors 5000010919-SE

Description
Configuration Features Addressing Configuration Method : Dual Bank (A/B) Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Address Range : 1 - 31 Electrical Configuration : AS-Interface Network Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/2" BSP
Request a Quote Datasheet
Description
Configuration Features Addressing Configuration Method : Dual Bank (A/B) Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Address Range : 1 - 31 Electrical Configuration : AS-Interface Network Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/2" BSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000010919-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000010919-SE
Rotary Valve Position Monitors 5000010919-SE
Configuration Features Addressing Configuration Method : Dual Bank (A/B) Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Address Range : 1 - 31 Electrical Configuration : AS-Interface Network Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/2" BSP

Configuration Features


  • Addressing Configuration Method : Dual Bank (A/B)

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Operation/Application


  • Address Range : 1 - 31
  • Electrical Configuration : AS-Interface Network
  • Operational Use Specification : General Purpose
  • Position Detection Method : Magnetic

Termination Features


  • Solenoid Connection : 1/2" BSP
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000010919-SE
Product Name Rotary Valve Position Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000006737-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
STRING POT 50 INCH RANGE - SP2-50 - Heilind Electronics, Inc.
Specs
Classification Sensor Element/Chip
View Details
Rotary Valve Position Monitors - 5000003214-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Rotary Valve Position Monitors - 5000009314-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details