TE Connectivity Rotary Valve Position Monitors 5000010826-SE

Description
Body Features Product Weight : 220 G  [7.76 OZ ] Configuration Features Addressing Method : Programmable Dimensions Nominal Operating Distance : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 20 Output Voltage Drop (Max) (VDC) : 2.5 Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 150 Switching Frequency (Max) (HZ) : 1 Housing Features Housing Material : Aluminum Industry Standards Explosive Protection Marking : Ex d IIB+H2 T6 Gb IP66 IP Rating : IP66 Operation/Applicatio n Address Range : 0 - 63 Electrical Configuration : DN-B - DeviceNet Network Hysteresis : < 3° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Magnetic Ripple (Max) (PCT) : 10 Watchdog Behavior : Output De-Energized by Lack of Communication Termination Features Sensor Connection : 2.5mm2 Plug-In Screw Terminal Solenoid Connection : 2.5mm2 Plug-In Screw Terminal Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 220 G  [7.76 OZ ] Configuration Features Addressing Method : Programmable Dimensions Nominal Operating Distance : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 20 Output Voltage Drop (Max) (VDC) : 2.5 Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 150 Switching Frequency (Max) (HZ) : 1 Housing Features Housing Material : Aluminum Industry Standards Explosive Protection Marking : Ex d IIB+H2 T6 Gb IP66 IP Rating : IP66 Operation/Applicatio n Address Range : 0 - 63 Electrical Configuration : DN-B - DeviceNet Network Hysteresis : < 3° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Magnetic Ripple (Max) (PCT) : 10 Watchdog Behavior : Output De-Energized by Lack of Communication Termination Features Sensor Connection : 2.5mm2 Plug-In Screw Terminal Solenoid Connection : 2.5mm2 Plug-In Screw Terminal Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000010826-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000010826-SE
Rotary Valve Position Monitors 5000010826-SE
Body Features Product Weight : 220 G  [7.76 OZ ] Configuration Features Addressing Method : Programmable Dimensions Nominal Operating Distance : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 20 Output Voltage Drop (Max) (VDC) : 2.5 Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 150 Switching Frequency (Max) (HZ) : 1 Housing Features Housing Material : Aluminum Industry Standards Explosive Protection Marking : Ex d IIB+H2 T6 Gb IP66 IP Rating : IP66 Operation/Applicatio n Address Range : 0 - 63 Electrical Configuration : DN-B - DeviceNet Network Hysteresis : < 3° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Magnetic Ripple (Max) (PCT) : 10 Watchdog Behavior : Output De-Energized by Lack of Communication Termination Features Sensor Connection : 2.5mm2 Plug-In Screw Terminal Solenoid Connection : 2.5mm2 Plug-In Screw Terminal Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Product Weight : 220 G  [7.76 OZ ]

Configuration Features


  • Addressing Method : Programmable

Dimensions


  • Nominal Operating Distance : 5 MM  [.197 INCH ]
  • Nominal Sensing Distance : 5 MM  [.197 INCH ]
  • Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 20
  • Output Voltage Drop (Max) (VDC) : 2.5
  • Supply Voltage Range (VDC) : 24
  • Switching Current (Max) (MAMP) : 150
  • Switching Frequency (Max) (HZ) : 1

Housing Features


  • Housing Material : Aluminum

Industry Standards


  • Explosive Protection Marking : Ex d IIB+H2 T6 Gb IP66
  • IP Rating : IP66

Operation/Application


  • Address Range : 0 - 63
  • Electrical Configuration : DN-B - DeviceNet Network
  • Hysteresis : < 3°
  • Operational Use Specification : Potentially Explosive Atmosphere
  • Position Detection Method : Magnetic
  • Ripple (Max) (PCT) : 10
  • Watchdog Behavior : Output De-Energized by Lack of Communication

Termination Features


  • Sensor Connection : 2.5mm2 Plug-In Screw Terminal
  • Solenoid Connection : 2.5mm2 Plug-In Screw Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000010826-SE
Product Name Rotary Valve Position Monitors
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000009095-SE - TE Connectivity
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Rotary Valve Position Monitors - 5000008503-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Rotary Valve Position Monitors - 5000009135-SE - TE Connectivity
Specs
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Rotary Valve Position Monitors - 5000008067-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details