TE Connectivity Rotary Valve Position Monitors 5000010533-SE

Description
Body Features Product Weight : 250 G  [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Output Type : NO+NC Contacts Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 3000 Switching Frequency (Max) (HZ) : 5 Housing Features Housing Material : Aluminum Industry Standards Explosive Protection Marking : Ex d IIB+H2 T6 Gb IP66 IP Rating : IP66 Operation/Applicatio n Electrical Configuration : RDR - Reed Switch NO+NC Hysteresis : < 5° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Magnetic Termination Features Sensor Connection : 2.5mm2 Plug-In Screw Terminal Solenoid Connection : 2.5mm2 Plug-In Screw Terminal Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 250 G  [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Output Type : NO+NC Contacts Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 3000 Switching Frequency (Max) (HZ) : 5 Housing Features Housing Material : Aluminum Industry Standards Explosive Protection Marking : Ex d IIB+H2 T6 Gb IP66 IP Rating : IP66 Operation/Applicatio n Electrical Configuration : RDR - Reed Switch NO+NC Hysteresis : < 5° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Magnetic Termination Features Sensor Connection : 2.5mm2 Plug-In Screw Terminal Solenoid Connection : 2.5mm2 Plug-In Screw Terminal Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000010533-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000010533-SE
Rotary Valve Position Monitors 5000010533-SE
Body Features Product Weight : 250 G  [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Output Type : NO+NC Contacts Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 3000 Switching Frequency (Max) (HZ) : 5 Housing Features Housing Material : Aluminum Industry Standards Explosive Protection Marking : Ex d IIB+H2 T6 Gb IP66 IP Rating : IP66 Operation/Applicatio n Electrical Configuration : RDR - Reed Switch NO+NC Hysteresis : < 5° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Magnetic Termination Features Sensor Connection : 2.5mm2 Plug-In Screw Terminal Solenoid Connection : 2.5mm2 Plug-In Screw Terminal Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Product Weight : 250 G  [8.818 OZ ]

Dimensions


  • Nominal Operating Distance : 2.43 MM  [.095 INCH ]
  • Nominal Sensing Distance : 3 MM  [.118 INCH ]
  • Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ]

Electrical Characteristics


  • Output Type : NO+NC Contacts
  • Supply Voltage Range (VDC) : 20 - 250
  • Supply Voltage Range (VAC) : 20 - 250
  • Switching Current (Max) (MAMP) : 3000
  • Switching Frequency (Max) (HZ) : 5

Housing Features


  • Housing Material : Aluminum

Industry Standards


  • Explosive Protection Marking : Ex d IIB+H2 T6 Gb IP66
  • IP Rating : IP66

Operation/Application


  • Electrical Configuration : RDR - Reed Switch NO+NC
  • Hysteresis : < 5°
  • Operational Use Specification : Potentially Explosive Atmosphere
  • Position Detection Method : Magnetic

Termination Features


  • Sensor Connection : 2.5mm2 Plug-In Screw Terminal
  • Solenoid Connection : 2.5mm2 Plug-In Screw Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000010533-SE
Product Name Rotary Valve Position Monitors
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000008618-SE - TE Connectivity
Specs
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Rotary Valve Position Monitors - 5000009539-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Rotary Valve Position Monitors - 5000012734-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Rotary Valve Position Monitors - 5000011058-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details