TE Connectivity Rotary Valve Position Monitors 5000010460-SE

Description
Body Features Product Weight : 1600 G  [56.438 OZ ] Electrical Characteristics Output Voltage Drop (Max) (VDC) : 2.5 Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 50 Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (9) Stainless Steel Screws Operation/Applicatio n Address Range : 0 - 63 Communication Mode : Polled Diagnostic Function : Peripheral Failure - Open or Short Circuited Output Electrical Configuration : DeviceNet Hysteresis : < 7° Operational Use Specification : Potentially Explosive Atmosphere Output Indicator Type : Yellow LED Output Protection : Thermal Short-circuit Protection Position Detection Method : Magnetic Watchdog Behavior : Output De-Energized by Lack of Communication Termination Features Solenoid Connection : 1/4" NPT Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 1600 G  [56.438 OZ ] Electrical Characteristics Output Voltage Drop (Max) (VDC) : 2.5 Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 50 Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (9) Stainless Steel Screws Operation/Applicatio n Address Range : 0 - 63 Communication Mode : Polled Diagnostic Function : Peripheral Failure - Open or Short Circuited Output Electrical Configuration : DeviceNet Hysteresis : < 7° Operational Use Specification : Potentially Explosive Atmosphere Output Indicator Type : Yellow LED Output Protection : Thermal Short-circuit Protection Position Detection Method : Magnetic Watchdog Behavior : Output De-Energized by Lack of Communication Termination Features Solenoid Connection : 1/4" NPT Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000010460-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000010460-SE
Rotary Valve Position Monitors 5000010460-SE
Body Features Product Weight : 1600 G  [56.438 OZ ] Electrical Characteristics Output Voltage Drop (Max) (VDC) : 2.5 Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 50 Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (9) Stainless Steel Screws Operation/Applicatio n Address Range : 0 - 63 Communication Mode : Polled Diagnostic Function : Peripheral Failure - Open or Short Circuited Output Electrical Configuration : DeviceNet Hysteresis : < 7° Operational Use Specification : Potentially Explosive Atmosphere Output Indicator Type : Yellow LED Output Protection : Thermal Short-circuit Protection Position Detection Method : Magnetic Watchdog Behavior : Output De-Energized by Lack of Communication Termination Features Solenoid Connection : 1/4" NPT Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]

Body Features


  • Product Weight : 1600 G  [56.438 OZ ]

Electrical Characteristics


  • Output Voltage Drop (Max) (VDC) : 2.5
  • Supply Voltage Range (VDC) : 24
  • Switching Current (Max) (MAMP) : 50

Housing Features


  • Housing Material : Copper-Free Aluminum

Industry Standards


  • IP Rating : IP66

Mechanical Attachment


  • Cover Attachment Feature : (9) Stainless Steel Screws

Operation/Application


  • Address Range : 0 - 63
  • Communication Mode : Polled
  • Diagnostic Function : Peripheral Failure - Open or Short Circuited Output
  • Electrical Configuration : DeviceNet
  • Hysteresis : < 7°
  • Operational Use Specification : Potentially Explosive Atmosphere
  • Output Indicator Type : Yellow LED
  • Output Protection : Thermal Short-circuit Protection
  • Position Detection Method : Magnetic
  • Watchdog Behavior : Output De-Energized by Lack of Communication

Termination Features


  • Solenoid Connection : 1/4" NPT

Usage Conditions


  • Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000010460-SE
Product Name Rotary Valve Position Monitors
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000012737-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Rotary Valve Position Monitors - 5000008779-SE - TE Connectivity
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Rotary Valve Position Monitors - 5000010153-SE - TE Connectivity
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Rotary Valve Position Monitors - 5000008642-SE - TE Connectivity
Specs
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details