TE Connectivity Rotary Valve Position Monitors 5000010375-SE

Description
Body Features Product Weight : 1600 G  [56.438 OZ ] Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (9) Stainless Steel Screws Operation/Applicatio n Operational Use Specification : Potentially Explosive Atmosphere
Request a Quote Datasheet
Description
Body Features Product Weight : 1600 G  [56.438 OZ ] Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (9) Stainless Steel Screws Operation/Applicatio n Operational Use Specification : Potentially Explosive Atmosphere
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000010375-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000010375-SE
Rotary Valve Position Monitors 5000010375-SE
Body Features Product Weight : 1600 G  [56.438 OZ ] Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (9) Stainless Steel Screws Operation/Applicatio n Operational Use Specification : Potentially Explosive Atmosphere

Body Features


  • Product Weight : 1600 G  [56.438 OZ ]

Housing Features


  • Housing Material : Copper-Free Aluminum

Industry Standards


  • IP Rating : IP66

Mechanical Attachment


  • Cover Attachment Feature : (9) Stainless Steel Screws

Operation/Application


  • Operational Use Specification : Potentially Explosive Atmosphere
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000010375-SE
Product Name Rotary Valve Position Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000005325-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Rotary Valve Position Monitors - 5000006299-SE - TE Connectivity
Specs
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Rotary Valve Position Monitors - 5000004282-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Rotary Valve Position Monitors - 5000005984-SE - TE Connectivity
Specs
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details