TE Connectivity Rotary Valve Position Monitors 5000010373-SE

Description
Electrical Characteristics Switching Current (Max) (MAMP) : 500 Housing Features Housing Material : Thermoplastic Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio n Electrical Configuration : Reed Hysteresis : < 7° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Magnetic Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Switching Current (Max) (MAMP) : 500 Housing Features Housing Material : Thermoplastic Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio n Electrical Configuration : Reed Hysteresis : < 7° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Magnetic Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000010373-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000010373-SE
Rotary Valve Position Monitors 5000010373-SE
Electrical Characteristics Switching Current (Max) (MAMP) : 500 Housing Features Housing Material : Thermoplastic Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio n Electrical Configuration : Reed Hysteresis : < 7° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Magnetic Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]

Electrical Characteristics


  • Switching Current (Max) (MAMP) : 500

Housing Features


  • Housing Material : Thermoplastic

Mechanical Attachment


  • Cover Attachment Feature : (2) Screws

Operation/Application


  • Electrical Configuration : Reed
  • Hysteresis : < 7°
  • Operational Use Specification : Potentially Explosive Atmosphere
  • Position Detection Method : Magnetic

Usage Conditions


  • Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000010373-SE
Product Name Rotary Valve Position Monitors
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

STRING POT 25 INCH RANGE - SP2-25 - Heilind Electronics, Inc.
Specs
Classification Sensor Element/Chip
View Details
Rotary Valve Position Monitors - 5000007628-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Rotary Valve Position Monitors - 5000008980-SE - TE Connectivity
Specs
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Rotary Valve Position Monitors - 5000006541-SE - TE Connectivity
Specs
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details