Body Features Product Weight (KG) : 3.2
Electrical Characteristics Current Input Type : 4 - 20 mA
Housing Features Housing Material : Aluminum
Industry Standards IP Rating : IP66
Mechanical Attachment Pneumatic Connection : 1/4" NPT, 1/8" NPT
Operation/Applicatio
n Operational Use Specification : Potentially Explosive Atmosphere
Usage Conditions Operating Temperature Range : -20 - 40 DEGC [-4 - 104 DEGF ]
Body Features
- Product Weight (KG) : 3.2
Electrical Characteristics
- Current Input Type : 4 - 20 mA
Housing Features
- Housing Material : Aluminum
Industry Standards
Mechanical Attachment
- Pneumatic Connection : 1/4" NPT, 1/8" NPT
Operation/Application
- Operational Use Specification : Potentially Explosive Atmosphere
Usage Conditions
- Operating Temperature Range : -20 - 40 DEGC [-4 - 104 DEGF ]