Body Features Cover Material : Aluminum Product Weight (KG) : 2.2 Seal Material : NBR
Configuration Features Electrical Connection : 1/2 inch NPT
Electrical Characteristics Control Current (Min) (MAMP) : 3.6 Current Input Type : 4 - 20 mA with Highway Addressable Remote Transducer (HART) Operating Voltage (Max) (VDC) : 35 Operating Voltage (Min) (VDC) : 12.2 Overcurrent Protection (MAMP) : 25 Voltage Drop Protection @4mA / 24VDC (VDC) : 12.2
Industry Standards IP Rating : IP66
Mechanical Attachment Pneumatic Connection : 1/4" NPT
Operation/Applicatio
n Hysteresis +/ (PCTFS) : 1.5 Linearity : +/- 0.8% Full Scale Movement Type : Rotary Operational Use Specification : General Purpose Position Alerts & Feedback : 4 - 20 mA Transmitter Alerts & Feedback Pressure Range (BAR) : 2 - 7 Sensitivity (PCTFS) : .3 Valve Action : Reverse Action, Direct Action Valve Flow Characteristics : Linear, Fast Opening, Equal Percentage
Other Repeatability (PCTFS) : 1.45
Product Type Features Display Type : LCD
Usage Conditions Allowable Pressure (Max) (BAR) : 10 Electrical Protection : Reverse Polarity Operating Temperature Range : -20 - 65 DEGC [-4 - 149 DEGF ] Rotation Angle Range (DEG) : 60 - 120
Body Features
- Cover Material : Aluminum
- Product Weight (KG) : 2.2
- Seal Material : NBR
Configuration Features
- Electrical Connection : 1/2 inch NPT
Electrical Characteristics
- Control Current (Min) (MAMP) : 3.6
- Current Input Type : 4 - 20 mA with Highway Addressable Remote Transducer (HART)
- Operating Voltage (Max) (VDC) : 35
- Operating Voltage (Min) (VDC) : 12.2
- Overcurrent Protection (MAMP) : 25
- Voltage Drop Protection @4mA / 24VDC (VDC) : 12.2
Industry Standards
Mechanical Attachment
- Pneumatic Connection : 1/4" NPT
Operation/Application
- Hysteresis +/ (PCTFS) : 1.5
- Linearity : +/- 0.8% Full Scale
- Movement Type : Rotary
- Operational Use Specification : General Purpose
- Position Alerts & Feedback : 4 - 20 mA Transmitter Alerts & Feedback
- Pressure Range (BAR) : 2 - 7
- Sensitivity (PCTFS) : .3
- Valve Action : Reverse Action, Direct Action
- Valve Flow Characteristics : Linear, Fast Opening, Equal Percentage
Other
- Repeatability (PCTFS) : 1.45
Product Type Features
Usage Conditions
- Allowable Pressure (Max) (BAR) : 10
- Electrical Protection : Reverse Polarity
- Operating Temperature Range : -20 - 65 DEGC [-4 - 149 DEGF ]
- Rotation Angle Range (DEG) : 60 - 120