TE Connectivity Rotary Valve Position Monitors 5000007984-SE

Description
Body Features Product Weight : 250 G  [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 22 Output Type : NO Contact Output Voltage Drop (Max) (VDC) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 400 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards IP Rating : IP66, IP67 Mechanical Attachment Cover Attachment Feature : (2) M4 Screws Operation/Applicatio n Electrical Configuration : DC - 3-Wires - PNP - NO Hysteresis : < 5% Operational Use Specification : Common Industrial Areas Output Protection : Short Circuit and Inversion Position Detection Method : Inductive Ripple (Max) (PCT) : 10 Termination Features Sensor Connection : Cable Solenoid Connection : Cable .5 m Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 250 G  [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 22 Output Type : NO Contact Output Voltage Drop (Max) (VDC) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 400 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards IP Rating : IP66, IP67 Mechanical Attachment Cover Attachment Feature : (2) M4 Screws Operation/Applicatio n Electrical Configuration : DC - 3-Wires - PNP - NO Hysteresis : < 5% Operational Use Specification : Common Industrial Areas Output Protection : Short Circuit and Inversion Position Detection Method : Inductive Ripple (Max) (PCT) : 10 Termination Features Sensor Connection : Cable Solenoid Connection : Cable .5 m Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000007984-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000007984-SE
Rotary Valve Position Monitors 5000007984-SE
Body Features Product Weight : 250 G  [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 22 Output Type : NO Contact Output Voltage Drop (Max) (VDC) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 400 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards IP Rating : IP66, IP67 Mechanical Attachment Cover Attachment Feature : (2) M4 Screws Operation/Applicatio n Electrical Configuration : DC - 3-Wires - PNP - NO Hysteresis : < 5% Operational Use Specification : Common Industrial Areas Output Protection : Short Circuit and Inversion Position Detection Method : Inductive Ripple (Max) (PCT) : 10 Termination Features Sensor Connection : Cable Solenoid Connection : Cable .5 m Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Product Weight : 250 G  [8.818 OZ ]

Dimensions


  • Nominal Operating Distance : 2.43 MM  [.095 INCH ]
  • Nominal Sensing Distance : 3 MM  [.118 INCH ]
  • Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 22
  • Output Type : NO Contact
  • Output Voltage Drop (Max) (VDC) : 2
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Current (Max) (MAMP) : 200
  • Switching Frequency (Max) (HZ) : 400

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • IP Rating : IP66, IP67

Mechanical Attachment


  • Cover Attachment Feature : (2) M4 Screws

Operation/Application


  • Electrical Configuration : DC - 3-Wires - PNP - NO
  • Hysteresis : < 5%
  • Operational Use Specification : Common Industrial Areas
  • Output Protection : Short Circuit and Inversion
  • Position Detection Method : Inductive
  • Ripple (Max) (PCT) : 10

Termination Features


  • Sensor Connection : Cable
  • Solenoid Connection : Cable .5 m

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000007984-SE
Product Name Rotary Valve Position Monitors
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000009976-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Rotary Valve Position Monitors - 5000012666-SE - TE Connectivity
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Rotary Valve Position Monitors - 5000009267-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Rotary Valve Position Monitors - 5000010528-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details