Body Features Product Weight : 1675 G [59.083 OZ ]
Configuration Features Channel Configuration : Expandable from 8 to 128 Points
Electrical Characteristics Current Consumption (Max) (MAMP) : 68 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) : 24
Housing Features Housing Material : Aluminum
Industry Standards IP Rating : IP66
Mechanical Attachment I/O Cable Entry : Cable Gland on FDC Installation Method : In-Field
Operation/Applicatio
n Operational Function : Digital or Analog I/O Module Operational Use Specification : Potentially Explosive Atmosphere
Product Type Features I/O Module Type : Profibus DP I/O Module
Signal Characteristics Signal Type : Analog
Termination Features Cable Connection : DN or DP Cable I/O Connection : Flat Cable Network Connection : On FDC
Usage Conditions Electrical Protection : Thermal Short Circuit Field Device Type : Proximity Sensor / Dry Contact / Current Transmitter / Valve Positioners Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
Body Features
- Product Weight : 1675 G [59.083 OZ ]
Configuration Features
- Channel Configuration : Expandable from 8 to 128 Points
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 68
- Isolation Voltage (VAC) : 1500
- Supply Voltage Range (VDC) : 24
Housing Features
- Housing Material : Aluminum
Industry Standards
Mechanical Attachment
- I/O Cable Entry : Cable Gland on FDC
- Installation Method : In-Field
Operation/Application
- Operational Function : Digital or Analog I/O Module
- Operational Use Specification : Potentially Explosive Atmosphere
Product Type Features
- I/O Module Type : Profibus DP I/O Module
Signal Characteristics
Termination Features
- Cable Connection : DN or DP Cable
- I/O Connection : Flat Cable
- Network Connection : On FDC
Usage Conditions
- Electrical Protection : Thermal Short Circuit
- Field Device Type : Proximity Sensor / Dry Contact / Current Transmitter / Valve Positioners
- Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]