TE Connectivity I/O Modules 5000006451-SE

Description
Body Features Product Weight : 960 G  [33.863 OZ ] Configuration Features Channel Configuration : 8 Inputs Electrical Characteristics Current Consumption (Max) (MAMP) : 9 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) : 24 Housing Features Housing Material : Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment I/O Cable Entry : Cable Gland Installation Method : In-Field Network Cable Disconnection : Causes No Network Interruption Product Mount Type : Screw Mount Product Mounting Feature Type : (4) Screws Operation/Applicatio n Electrical Configuration : DN Network Operational Function : Digital I/O Connection Operational Use Specification : Common Industrial Areas Signal Characteristics Signal Type : Digital Termination Features Cable Connection : Sense CB-1005 Interconnect Cable I/O Connection : 2.5mm2 Screw Terminal - 2/3 Ways Network Connection : 2.5mm2 Dual Plug-In Terminal - 5 Ways Usage Conditions Electrical Protection : Thermal Short Circuit Field Device Type : Proximity Sensor / Dry Contact Number of Inputs : 8 Operating Temperature Range : -5 - 55 DEGC  [23 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 960 G  [33.863 OZ ] Configuration Features Channel Configuration : 8 Inputs Electrical Characteristics Current Consumption (Max) (MAMP) : 9 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) : 24 Housing Features Housing Material : Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment I/O Cable Entry : Cable Gland Installation Method : In-Field Network Cable Disconnection : Causes No Network Interruption Product Mount Type : Screw Mount Product Mounting Feature Type : (4) Screws Operation/Applicatio n Electrical Configuration : DN Network Operational Function : Digital I/O Connection Operational Use Specification : Common Industrial Areas Signal Characteristics Signal Type : Digital Termination Features Cable Connection : Sense CB-1005 Interconnect Cable I/O Connection : 2.5mm2 Screw Terminal - 2/3 Ways Network Connection : 2.5mm2 Dual Plug-In Terminal - 5 Ways Usage Conditions Electrical Protection : Thermal Short Circuit Field Device Type : Proximity Sensor / Dry Contact Number of Inputs : 8 Operating Temperature Range : -5 - 55 DEGC  [23 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Modules - 5000006451-SE - TE Connectivity
Berwyn, PA, United States
I/O Modules
5000006451-SE
I/O Modules 5000006451-SE
Body Features Product Weight : 960 G  [33.863 OZ ] Configuration Features Channel Configuration : 8 Inputs Electrical Characteristics Current Consumption (Max) (MAMP) : 9 Isolation Voltage (VAC) : 1500 Supply Voltage Range (VDC) : 24 Housing Features Housing Material : Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment I/O Cable Entry : Cable Gland Installation Method : In-Field Network Cable Disconnection : Causes No Network Interruption Product Mount Type : Screw Mount Product Mounting Feature Type : (4) Screws Operation/Applicatio n Electrical Configuration : DN Network Operational Function : Digital I/O Connection Operational Use Specification : Common Industrial Areas Signal Characteristics Signal Type : Digital Termination Features Cable Connection : Sense CB-1005 Interconnect Cable I/O Connection : 2.5mm2 Screw Terminal - 2/3 Ways Network Connection : 2.5mm2 Dual Plug-In Terminal - 5 Ways Usage Conditions Electrical Protection : Thermal Short Circuit Field Device Type : Proximity Sensor / Dry Contact Number of Inputs : 8 Operating Temperature Range : -5 - 55 DEGC  [23 - 131 DEGF ]

Body Features


  • Product Weight : 960 G  [33.863 OZ ]

Configuration Features


  • Channel Configuration : 8 Inputs

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 9
  • Isolation Voltage (VAC) : 1500
  • Supply Voltage Range (VDC) : 24

Housing Features


  • Housing Material : Aluminum

Industry Standards


  • IP Rating : IP66

Mechanical Attachment


  • I/O Cable Entry : Cable Gland
  • Installation Method : In-Field
  • Network Cable Disconnection : Causes No Network Interruption
  • Product Mount Type : Screw Mount
  • Product Mounting Feature Type : (4) Screws

Operation/Application


  • Electrical Configuration : DN Network
  • Operational Function : Digital I/O Connection
  • Operational Use Specification : Common Industrial Areas

Signal Characteristics


  • Signal Type : Digital

Termination Features


  • Cable Connection : Sense CB-1005 Interconnect Cable
  • I/O Connection : 2.5mm2 Screw Terminal - 2/3 Ways
  • Network Connection : 2.5mm2 Dual Plug-In Terminal - 5 Ways

Usage Conditions


  • Electrical Protection : Thermal Short Circuit
  • Field Device Type : Proximity Sensor / Dry Contact
  • Number of Inputs : 8
  • Operating Temperature Range : -5 - 55 DEGC  [23 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category LVDT and RVDT Signal Conditioners
Product Number 5000006451-SE
Product Name I/O Modules
Unlock Full Specs
to access all available technical data

Similar Products