TE Connectivity Inductive Proximity Sensors 5000006087-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Dimensions Nominal Sensing Distance : 2 MM  [.079 INCH ] Product Diameter : 12 MM  [.472 INCH ] Sensing Distance Range : .3 - 2 MM  [.011 - .079 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 15 - 30 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 Operation/Applicatio n Electrical Configuration : 4 - 20 mA Operational Function : Analog Output Usage Conditions Operating Environment : Potentially Explosive Atmosphere
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Dimensions Nominal Sensing Distance : 2 MM  [.079 INCH ] Product Diameter : 12 MM  [.472 INCH ] Sensing Distance Range : .3 - 2 MM  [.011 - .079 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 15 - 30 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 Operation/Applicatio n Electrical Configuration : 4 - 20 mA Operational Function : Analog Output Usage Conditions Operating Environment : Potentially Explosive Atmosphere
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000006087-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000006087-SE
Inductive Proximity Sensors 5000006087-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Dimensions Nominal Sensing Distance : 2 MM  [.079 INCH ] Product Diameter : 12 MM  [.472 INCH ] Sensing Distance Range : .3 - 2 MM  [.011 - .079 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 15 - 30 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 Operation/Applicatio n Electrical Configuration : 4 - 20 mA Operational Function : Analog Output Usage Conditions Operating Environment : Potentially Explosive Atmosphere

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Electrical Connection : M12 Connector 4 Pin

Dimensions


  • Nominal Sensing Distance : 2 MM  [.079 INCH ]
  • Product Diameter : 12 MM  [.472 INCH ]
  • Sensing Distance Range : .3 - 2 MM  [.011 - .079 INCH ]
  • Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 15 - 30

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M12

Operation/Application


  • Electrical Configuration : 4 - 20 mA
  • Operational Function : Analog Output

Usage Conditions


  • Operating Environment : Potentially Explosive Atmosphere
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000006087-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.0790 inch (2.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000368-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Switch Type Normally Open
View Details
Inductive Proximity Sensors - 5000005696-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Switch Type Normally Open
View Details
Inductive Proximity Sensors - 5000006084-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Electrical Connection 4 - 20 mA
View Details
Inductive Proximity Sensors - 5000000504-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Closed
View Details