TE Connectivity Inductive Proximity Sensors 5000005918-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.562 FT ] Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Diameter : 30 MM  [1.181 INCH ] Product Length : 70 MM  [2.756 INCH ] Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 100 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Back LED Usage Conditions Operating Environment : Potentially Explosive Atmosphere
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.562 FT ] Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Diameter : 30 MM  [1.181 INCH ] Product Length : 70 MM  [2.756 INCH ] Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 100 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Back LED Usage Conditions Operating Environment : Potentially Explosive Atmosphere
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000005918-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000005918-SE
Inductive Proximity Sensors 5000005918-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.562 FT ] Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Diameter : 30 MM  [1.181 INCH ] Product Length : 70 MM  [2.756 INCH ] Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 100 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Back LED Usage Conditions Operating Environment : Potentially Explosive Atmosphere

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 4

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Cable Length : 2 M  [6.562 FT ]
  • Nominal Sensing Distance : 15 MM  [.59 INCH ]
  • Product Diameter : 30 MM  [1.181 INCH ]
  • Product Length : 70 MM  [2.756 INCH ]
  • Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Frequency (Max) (HZ) : 100

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M30

Operation/Application


  • Electrical Configuration : DC - PNP
  • Indicator Type : Back LED

Usage Conditions


  • Operating Environment : Potentially Explosive Atmosphere
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000005918-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.5900 inch (14.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000006317-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Closed
View Details
Inductive Proximity Sensors - 5000006210-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open
View Details
Inductive Proximity Sensors - 5000003410-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Electrical Connection ASi3.1 - AS-Interface 2.0
View Details
ANSI Street Lighting Photocells - 2401413-2 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details