TE Connectivity Inductive Proximity Sensors 5000005884-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.562 FT ] Nominal Sensing Distance : 2 MM  [.079 INCH ] Product Diameter : 12 MM  [.472 INCH ] Product Length : 70 MM  [2.756 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 800 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Back LED Usage Conditions Operating Environment : Potentially Explosive Atmosphere
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.562 FT ] Nominal Sensing Distance : 2 MM  [.079 INCH ] Product Diameter : 12 MM  [.472 INCH ] Product Length : 70 MM  [2.756 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 800 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Back LED Usage Conditions Operating Environment : Potentially Explosive Atmosphere
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000005884-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000005884-SE
Inductive Proximity Sensors 5000005884-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.562 FT ] Nominal Sensing Distance : 2 MM  [.079 INCH ] Product Diameter : 12 MM  [.472 INCH ] Product Length : 70 MM  [2.756 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 800 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12 Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : Back LED Usage Conditions Operating Environment : Potentially Explosive Atmosphere

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 4

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Cable Length : 2 M  [6.562 FT ]
  • Nominal Sensing Distance : 2 MM  [.079 INCH ]
  • Product Diameter : 12 MM  [.472 INCH ]
  • Product Length : 70 MM  [2.756 INCH ]
  • Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Frequency (Max) (HZ) : 800

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M12

Operation/Application


  • Electrical Configuration : DC - PNP
  • Indicator Type : Back LED

Usage Conditions


  • Operating Environment : Potentially Explosive Atmosphere
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000005884-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.0790 inch (2.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003140-SE - TE Connectivity
Specs
Operation Distance 0.9450 inch (24 mm)
Switching Frequency 0.2000 kHz
Switch Type Normally Open
View Details
Inductive Proximity Sensors - 5000001666-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.1000 kHz
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000000260-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Closed
View Details
Inductive Proximity Sensors - 5000005208-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Switch Type Normally Open
View Details