TE Connectivity Rotary Valve Position Monitors 5000005261-SE

Description
Housing Features Housing Material : Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws Operation/Applicatio n Address Range : 0 - 63 Electrical Configuration : DeviceNet Operational Use Specification : General Purpose Watchdog Behavior : Output De-Energized by Lack of Communication Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet
Description
Housing Features Housing Material : Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws Operation/Applicatio n Address Range : 0 - 63 Electrical Configuration : DeviceNet Operational Use Specification : General Purpose Watchdog Behavior : Output De-Energized by Lack of Communication Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000005261-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000005261-SE
Rotary Valve Position Monitors 5000005261-SE
Housing Features Housing Material : Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws Operation/Applicatio n Address Range : 0 - 63 Electrical Configuration : DeviceNet Operational Use Specification : General Purpose Watchdog Behavior : Output De-Energized by Lack of Communication Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Housing Features


  • Housing Material : Aluminum

Industry Standards


  • IP Rating : IP66

Mechanical Attachment


  • Cover Attachment Feature : (5) 303 Stainless Steel Screws

Operation/Application


  • Address Range : 0 - 63
  • Electrical Configuration : DeviceNet
  • Operational Use Specification : General Purpose
  • Watchdog Behavior : Output De-Energized by Lack of Communication

Usage Conditions


  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000005261-SE
Product Name Rotary Valve Position Monitors
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000008779-SE - TE Connectivity
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Rotary Valve Position Monitors - 5000008373-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Rotary Valve Position Monitors - 5000008483-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Rotary Valve Position Monitors - 5000006925-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details