TE Connectivity Rotary Valve Position Monitors 5000004106-SE

Description
Body Features Product Weight : 630 G  [22.22 OZ ] Dimensions Nominal Operating Distance : 2 MM  [.078 INCH ] Electrical Characteristics Output Type : NC Contact Housing Features Housing Material : Thermoplastic Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws Operation/Applicatio n Electrical Configuration : NAMUR Hysteresis : < 5° Operational Use Specification : Potentially Explosive Atmosphere Output Protection : Polarity Inversion, Short circuit and Overload Termination Features Sensor Connection : Pigtail 3 Wire 10 cm Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 630 G  [22.22 OZ ] Dimensions Nominal Operating Distance : 2 MM  [.078 INCH ] Electrical Characteristics Output Type : NC Contact Housing Features Housing Material : Thermoplastic Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws Operation/Applicatio n Electrical Configuration : NAMUR Hysteresis : < 5° Operational Use Specification : Potentially Explosive Atmosphere Output Protection : Polarity Inversion, Short circuit and Overload Termination Features Sensor Connection : Pigtail 3 Wire 10 cm Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000004106-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000004106-SE
Rotary Valve Position Monitors 5000004106-SE
Body Features Product Weight : 630 G  [22.22 OZ ] Dimensions Nominal Operating Distance : 2 MM  [.078 INCH ] Electrical Characteristics Output Type : NC Contact Housing Features Housing Material : Thermoplastic Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws Operation/Applicatio n Electrical Configuration : NAMUR Hysteresis : < 5° Operational Use Specification : Potentially Explosive Atmosphere Output Protection : Polarity Inversion, Short circuit and Overload Termination Features Sensor Connection : Pigtail 3 Wire 10 cm Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Product Weight : 630 G  [22.22 OZ ]

Dimensions


  • Nominal Operating Distance : 2 MM  [.078 INCH ]

Electrical Characteristics


  • Output Type : NC Contact

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • IP Rating : IP66

Mechanical Attachment


  • Cover Attachment Feature : (5) 303 Stainless Steel Screws

Operation/Application


  • Electrical Configuration : NAMUR
  • Hysteresis : < 5°
  • Operational Use Specification : Potentially Explosive Atmosphere
  • Output Protection : Polarity Inversion, Short circuit and Overload

Termination Features


  • Sensor Connection : Pigtail 3 Wire 10 cm

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000004106-SE
Product Name Rotary Valve Position Monitors
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000010370-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Rotary Valve Position Monitors - 56080010-SE - TE Connectivity
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Rotary Valve Position Monitors - 5000010486-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Rotary Valve Position Monitors - 5000012753-SE - TE Connectivity
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details