TE Connectivity Rotary Valve Position Monitors 5000002697-SE

Description
Body Features Product Weight : 176 G  [6.2 OZ ] Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Output Type : NO Contact Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 3, 2 Switching Frequency (Max) (HZ) : 5 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards IP Rating : IP67, IP66 Operation/Applicatio n Electrical Configuration : DC - 2-Wires - NO Hysteresis : < 5° Operational Use Specification : Common Industrial Areas Position Detection Method : Magnetic Termination Features Sensor Connection : Cable Solenoid Connection : Cable .5 m Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Description
Body Features Product Weight : 176 G  [6.2 OZ ] Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Output Type : NO Contact Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 3, 2 Switching Frequency (Max) (HZ) : 5 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards IP Rating : IP67, IP66 Operation/Applicatio n Electrical Configuration : DC - 2-Wires - NO Hysteresis : < 5° Operational Use Specification : Common Industrial Areas Position Detection Method : Magnetic Termination Features Sensor Connection : Cable Solenoid Connection : Cable .5 m Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000002697-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000002697-SE
Rotary Valve Position Monitors 5000002697-SE
Body Features Product Weight : 176 G  [6.2 OZ ] Dimensions Nominal Operating Distance : 2.43 MM  [.095 INCH ] Nominal Sensing Distance : 3 MM  [.118 INCH ] Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ] Electrical Characteristics Output Type : NO Contact Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 3, 2 Switching Frequency (Max) (HZ) : 5 Housing Features Housing Material : Polybutylene Terephthalate (PBT) Industry Standards IP Rating : IP67, IP66 Operation/Applicatio n Electrical Configuration : DC - 2-Wires - NO Hysteresis : < 5° Operational Use Specification : Common Industrial Areas Position Detection Method : Magnetic Termination Features Sensor Connection : Cable Solenoid Connection : Cable .5 m Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Product Weight : 176 G  [6.2 OZ ]

Dimensions


  • Nominal Operating Distance : 2.43 MM  [.095 INCH ]
  • Nominal Sensing Distance : 3 MM  [.118 INCH ]
  • Standard Object Size : 9 x 9 MM  [.354 x .354 INCH ]

Electrical Characteristics


  • Output Type : NO Contact
  • Supply Voltage Range (VDC) : 20 - 250
  • Supply Voltage Range (VAC) : 20 - 250
  • Switching Current (Max) (MAMP) : 3, 2
  • Switching Frequency (Max) (HZ) : 5

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • IP Rating : IP67, IP66

Operation/Application


  • Electrical Configuration : DC - 2-Wires - NO
  • Hysteresis : < 5°
  • Operational Use Specification : Common Industrial Areas
  • Position Detection Method : Magnetic

Termination Features


  • Sensor Connection : Cable
  • Solenoid Connection : Cable .5 m

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000002697-SE
Product Name Rotary Valve Position Monitors
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000011044-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Rotary Valve Position Monitors - 5000000687-SE - TE Connectivity
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Rotary Valve Position Monitors - 5000003006-SE - TE Connectivity
Specs
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Rotary Valve Position Monitors - 5000011323-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details