TE Connectivity Ultrasonic Sensors 20019846-00

Description
Dimensions Cable Length : .31 M  [1 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 24 Output Type : TTL (High), Dry Condition Product Type Features Ultrasonic Sensor Style : Non-Invasive Ultrasonic Sensor Type : Air Bubble/Air-in-line Detectors Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Request a Quote Datasheet
Description
Dimensions Cable Length : .31 M  [1 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 24 Output Type : TTL (High), Dry Condition Product Type Features Ultrasonic Sensor Style : Non-Invasive Ultrasonic Sensor Type : Air Bubble/Air-in-line Detectors Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors - 20019846-00 - TE Connectivity
Berwyn, PA, United States
Ultrasonic Sensors
20019846-00
Ultrasonic Sensors 20019846-00
Dimensions Cable Length : .31 M  [1 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 24 Output Type : TTL (High), Dry Condition Product Type Features Ultrasonic Sensor Style : Non-Invasive Ultrasonic Sensor Type : Air Bubble/Air-in-line Detectors Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]

Dimensions


  • Cable Length : .31 M  [1 FT ]

Electrical Characteristics


  • Input Voltage (VDC) : 5 - 24
  • Output Type : TTL (High), Dry Condition

Product Type Features


  • Ultrasonic Sensor Style : Non-Invasive
  • Ultrasonic Sensor Type : Air Bubble/Air-in-line Detectors

Usage Conditions


  • Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Buy Now Datasheet
Proximity Sensors - 180655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
180655
Proximity Sensors 180655
TE Connectivity 20019846-00

TE Connectivity 20019846-00

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 20019846-00 180655
Product Name Ultrasonic Sensors Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003948-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000002593-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000001069-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Switch Type Normally Open
Electrical Connection DC - NPN
View Details
Inductive Proximity Sensors - 5000003601-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details