TE Connectivity Eurocard Connectors 5-2271908-0

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 3 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : III DIN Size : Standard Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 3 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : III DIN Size : Standard Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5-2271908-0 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5-2271908-0
Eurocard Connectors 5-2271908-0
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 3 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : III DIN Size : Standard Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 32
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, B, C

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 1000
  • Operating Voltage (VDC) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • DIN Level : III
  • DIN Size : Standard

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-2271908-0
Product Name Eurocard Connectors
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 1-2271082-0 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details